AT5210-1.8KM5R Voltage Regulator
Engineered for versatile applications, the AT5210-1.8KM5R provides efficient and reliable 1.8V output, making it ideal for a variety of electronic circuits.
- Applications:
- Network Hardware
- Children's Educational Devices
- Advanced Metering Infrastructure
- Telecom Infrastructure
- Smart Grids
- Features and Benefits:
- Precision Voltage Output: Ensures accurate voltage supply under all conditions.
- Durable Design: Built to withstand challenging environments.
- Wide Input Voltage Range: Flexible integration with various power sources.
- Easy Installation: Designed for user-friendly application.
- Additional Details:
- Package: TO-220
- Temperature Operating Range: -55°C to 125°C
- Environmentally Friendly: Manufactured in compliance with environmental standards.