EN
  • EN
  • DE

44T1481

Part No 44T1481
Manufacturer IBM
Catalog Memory - Modules
Description DDR3-1333 256Mx72 ECC Reg/RDIMM (2GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949000-44T1481
Series *
Ultra Librarian 3D Model Ultra Librarian 44T1481 CAD Model

Description

The IBM 44T1481 is a memory module, likely a DIMM (Dual Inline Memory Module), used in IBM server and workstation systems. Memory modules are crucial components in computers, providing the working space for applications and data. The 44T1481 contributes to the overall system performance by offering temporary storage for frequently accessed information, enabling faster data retrieval and processing.

Applications

  • IBM System x Servers
  • IBM BladeCenter Servers
  • IBM IntelliStation Workstations
  • General server memory upgrades
  • High-performance computing environments

Features

  • DDR2/DDR3/DDR4 (depending on the generation) memory technology
  • Specific memory capacity (e.g., 2GB, 4GB, 8GB)
  • Error-correcting code (ECC) for data integrity
  • Registered or unbuffered design (depending on the application)
  • Specific operating frequency (e.g., 667MHz, 800MHz, 1066MHz)
  • Compliance with JEDEC standards

Benefits

  • Increased system performance
  • Improved multitasking capabilities
  • Enhanced data reliability due to ECC
  • Reduced risk of system crashes
  • Optimized server performance for demanding workloads
  • Easier memory upgrades and expansions

Additional Details

The IBM 44T1481 memory module is designed to meet the stringent requirements of IBM server and workstation platforms. The ECC feature is particularly important for server applications, as it detects and corrects memory errors, preventing data corruption and system instability. Registered memory modules include a register between the DRAM chips and the system's memory controller, which improves signal integrity and allows for larger memory configurations. Unbuffered memory modules, on the other hand, offer lower latency and are typically used in workstations and desktop computers.

The exact specifications of the 44T1481, such as its DDR generation, capacity, and frequency, depend on the specific configuration. Refer to IBM documentation or a memory compatibility guide for compatible systems to ensure proper installation and operation. Mixing different types of memory modules can lead to reduced performance or system instability, so it's essential to use only compatible modules.

You May Also Be Interested in

Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess