EN
  • EN
  • DE

IBM 00AK205 - 1TB 7.2K 2.5 INCH NL harddrive

Part No IBM 00AK205 - 1TB 7.2K 2.5 INCH NL harddrive
Manufacturer IBM
Catalog Harddrives
Description 1TB 7.2K 2.5 INCH NL harddrive
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418765-IBM 00AK205 - 1TB 7.2K 2.5 INCH NL harddrive
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00AK205 - 1TB 7.2K 2.5 INCH NL harddrive CAD Model

Description

The IBM 00AK205 hard drive offers a substantial 1TB of storage capacity in a convenient 2.5-inch form factor, combining large storage space with the efficiency of a Nearline (NL) drive mechanism. Operating at 7,200 RPM, it balances energy efficiency with performance, making it an ideal choice for data center deployments that require cost-effective, high-capacity storage solutions. This drive is engineered to support a broad array of applications, from archival and backup solutions to less frequently accessed data. Its compatibility with IBM server and storage systems ensures that it can be seamlessly integrated into existing infrastructures, allowing for easy expansion and management of storage resources. With its robust design and capacity, the IBM 00AK205 serves as a versatile storage solution, catering to the needs of businesses looking for a reliable way to manage and store their critical data.

You May Also Be Interested in

IBM
16 PAK 300 GB/15K DDM
Need more? Email Us
IBM
4TB NL SAS LFF HDD
Need more? Email Us
IBM
IBM 00RX915. HDD size: 2.5", HDD capacity: 1.8 TB, HDD speed: 10000 RPM
Need more? Email Us
IBM
571GB 10K SAS SFF-3 4K BLOCK Disk (IBM i)
Need more? Email Us
IBM
IBM 00Y2434
Need more? Email Us
IBM
1.86TB Mainstream SAS 4k SFF-2 SSD (IBM i)
Need more? Email Us
IBM
17,5 GB 10K ROM Disk Drive -HDA
Need more? Email Us
IBM
IBM 00Y2432
Need more? Email Us
IBM
IBM 300GB SAS 2.5" 10000RPM. HDD size: 2.5", HDD capacity: 300 GB, HDD speed: 10000 RPM- High quality- Long life- Easy installation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess