EN
  • EN
  • DE

IBM 00E1231 - PCIe2 (x8) 4-Port Ethernet 2x 10GbE SR 2

Part No IBM 00E1231 - PCIe2 (x8) 4-Port Ethernet 2x 10GbE SR 2
Manufacturer IBM
Catalog Adapters
Description PCIe2 (x8) 4-Port Ethernet 2x 10GbE SR 2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414218-IBM 00E1231 - PCIe2 (x8) 4-Port Ethernet 2x 10GbE SR 2
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00E1231 - PCIe2 (x8) 4-Port Ethernet 2x 10GbE SR 2 CAD Model

Description

The IBM 00E1231 represents a cutting-edge solution in network interface cards, offering a PCIe2 (x8) connector with four Ethernet ports, including two that support 10GbE SR optics. This configuration provides outstanding network throughput and bandwidth, catering to enterprises that rely on high-speed data transmission for their operations. Designed for scalability, the card facilitates efficient network connectivity and expansion, enabling businesses to handle larger data volumes and increased network traffic without compromising on speed or reliability. The 10GbE SR ports are optimized for short-range applications, suitable for data centers and storage networks where high-density connections between servers and switches are crucial. Advanced features such as VLAN support, traffic prioritization, and hardware-based acceleration improve network efficiency, reduce latencies, and ensure secure, consistent connectivity. The IBM 00E1231 is an ideal choice for organizations looking to enhance their network infrastructure with high-bandwidth, low-latency connections, supporting a wide array of applications from cloud services to high-performance computing environments.

You May Also Be Interested in

Lenovo
QLogic 16Gb FC Single-port HBA (1xSFP)
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Dual-port HBA
Need more? Email Us
Lenovo
QLogic 2-pt 10Gb Converged Network Adapter(CFFh)
Need more? Email Us
Lenovo
IBM 8Gb Fibre Channel Expansion Card (CIOv)
Need more? Email Us
Lenovo
IBM 10/100 PCI Adapter Card
Need more? Email Us
Intel
Mcx ConnectX-3Pro Eth. 2-port adapter, HP, no SFP+
Need more? Email Us
Lenovo
24 x 24 x 8 x 24 DVD/CD RW Drive
Need more? Email Us
Lenovo
IBM ServeRAID M1115
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess