EN
  • EN
  • DE

GW JDSMS1.PC-FTGP-5C8E-L1N2

Part No GW JDSMS1.PC-FTGP-5C8E-L1N2
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Description LED DURIS E5 COOL WHT 6500K 4SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer OSRAM Opto Semiconductors Inc.
Packaging Reel - TR
Status Active
Color White, Cool
CCT (K) 6500K
Flux @ 25°C, Current - Test 54 lm (47 lm to 61 lm)
Current - Test 120mA
Forward Voltage 3.15V
Lumens/Watt @ Current - Test 143 lm/W
CRI (Color Rendering Index) 70
Current - Max 180mA
Viewing Angle 120°
Mounting SMD (SMT)
Case / Package 5630
Height - Seated (Max) 0.034" (0.87mm)
Thermal Resistance of Package 33°C/W
Win Source Part Number 1041989-GW JDSMS1.PC-FTGP-5C8E-L1N2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GW JDSMS1.PC-FTGP-5C8E-L1N2 CAD Model

Description

The OSRAM Opto Semiconductors Inc. 1041989-GW JDSMS1.PC-FTGP-5C8E-L1N2 electronic component is a white, cool colored LED with a viewing angle of 120 degrees.

  • Color: White, Cool
  • Viewing Angle: 120 degrees
  • Maximum Height: 0.034 inches
  • Mounting Type: Surface Mount
  • Maximum Current: 180mA
  • Forward Voltage: 3.15V
  • Color Rendering Index: 70
  • Thermal Resistance: 33 degrees Celsius per watt
  • Flux: 54 lumens @ 25 degrees Celsius with a current of 120mA
  • Common Usage: Optoelectronics

You May Also Be Interested in

Samsung
LED LM281B+ COOL WHT 5000K SMD
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lumileds
COOL-WHITE 2835E 3V 80 CRI FULL
Lowest to $0.0256
OSRAM Opto Semiconductors Inc.
LED OSLON SX / LED Lighting - 2-SMD, No Lead
Need more? Email Us
Citizen
SMD LED 3500K 80CRI 25.9LM
Lowest to $0.1309
Lumileds
FRESHFOCUS 3014 MEAT
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 3500K 6SMD / LED Lighting series White, Warm 3500K 3.3V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 SMD
Lowest to $0.0256
Lumileds
WARM-WHITE 6V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess