EN
  • EN
  • DE

HP 796760-001 - HP R/T3000 G4 High Voltage UPS

Part No HP 796760-001 - HP R/T3000 G4 High Voltage UPS
Manufacturer HP
Catalog Ups
Description HP R/T3000 G4 High Voltage UPS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Ups
Win Source Part Number 1413518-HP 796760-001 - HP R/T3000 G4 High Voltage UPS
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 796760-001 - HP R/T3000 G4 High Voltage UPS CAD Model

Description

The HP R/T3000 G4 High Voltage Uninterruptible Power Supply (UPS) model 796760-001 represents a high-quality, durable solution designed to ensure uninterrupted power and protection for a wide range of high-performance computing equipment. This UPS model offers a robust power protection strategy for network servers, storage systems, and telecommunication equipment against power outages, surges, and spikes. With a 3000VA/2700W power capacity, it is adept at handling high voltage requirements, making it an ideal choice for businesses and data centers. It features advanced power management capabilities, allowing for efficient remote monitoring and management via HP's Power Manager software. Additionally, the R/T3000 G4's scalable design includes hot-swappable battery modules, making maintenance and upgrades straightforward and minimizing downtime. Its compact, convertible form factor allows for flexible installation in either a tower or rack-mount configuration, providing versatility to meet various deployment environments.

You May Also Be Interested in

Lenovo
IBM UPS 7500XHV - Rack
Need more? Email Us
IBM
REDUNDANT AC POWER
Need more? Email Us
EMC
Battery for EMC SPS 2200W with new batteries
Need more? Email Us
IBM
IBM DC-UPS
Need more? Email Us
IBM
Eaton UPS - 5PX 3000 VA (3U)
Need more? Email Us
EMC
EMC SPS 1200W with new batteries
Need more? Email Us
Lenovo
IBM UPS 3U Run Online Battery Pack
Need more? Email Us
Lenovo
UPSW/OBAT
Need more? Email Us
IBM
Eaton UPS - 5PX 3000 VA (3U)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess