EN
  • EN
  • DE

EMC 078-000-052 - EMC 350W SPS for VMAX VPLEX with new batteries

Part No EMC 078-000-052 - EMC 350W SPS for VMAX VPLEX with new batteries
Manufacturer EMC
Catalog Ups
Description EMC 350W SPS for VMAX VPLEX with new batteries
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Ups
Win Source Part Number 1401129-EMC 078-000-052 - EMC 350W SPS for VMAX VPLEX with new batteries
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 078-000-052 - EMC 350W SPS for VMAX VPLEX with new batteries CAD Model

Description

The EMC 078-000-052 350W SPS for VMAX VPLEX with new batteries is specifically engineered to support EMC's VMAX and VPLEX storage arrays, providing a tailored power backup solution that enhances system resilience and reliability. This 350-watt Standby Power Supply ensures that critical data storage and management systems continue to operate smoothly in the event of a power disruption. Equipped with new, high-quality batteries, it offers dependable performance and extended support to maintain business continuity. The unit's compact size and efficient design make it an ideal choice for data centers with space constraints, while its compatibility with VMAX and VPLEX systems ensures seamless integration. With the EMC 078-000-052 SPS, businesses can achieve a higher level of protection for their vital storage infrastructures, minimizing the risk of downtime and data loss.

You May Also Be Interested in

Lenovo
IBM UPS 3000 HV
Need more? Email Us
EMC
EMC SPS MOUNTING TRAY ASSEMBLY
Need more? Email Us
Lenovo
IBM UPS 10000XHV
Need more? Email Us
Lenovo
IBM UPS 7500XHV - Rack
Need more? Email Us
Lenovo
IBM UPS 1500T HV
Need more? Email Us
EMC
Battery for EMC SPS 2200W with new batteries
Need more? Email Us
EMC
EMC SPS 1200W with new batteries
Need more? Email Us
IBM
POWERWARE PW 9910I3KVA 230VXL3
Need more? Email Us
Lenovo
IBM UPS1000THV - 700W, Not Rackable
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess