EN
  • EN
  • DE

LENOVO 2130R4X - IBM UPS1000THV - 700W, Not Rackable

Part No LENOVO 2130R4X - IBM UPS1000THV - 700W, Not Rackable
Manufacturer Lenovo
Catalog Ups
Description IBM UPS1000THV - 700W, Not Rackable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Ups
Win Source Part Number 1433475-LENOVO 2130R4X - IBM UPS1000THV - 700W, Not Rackable
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 2130R4X - IBM UPS1000THV - 700W, Not Rackable CAD Model

Description

The LENOVO 2130R4X offers a compact and powerful Uninterruptible Power Supply (UPS) solution designed under the esteemed IBM brand. With a 1000VA/700W rating, it's specifically engineered to cater to workplaces, home offices, and small server setups, ensuring uninterrupted power to critical computing and network equipment during power failures. The 'THV' denotes Tower High Voltage, indicating its suitability for setups requiring a tower form factor and capable of handling high voltage conditions. Not rackable, this UPS is designed for standalone use, allowing it to be placed unobtrusively on the floor or a desk, making it ideal for environments where space-saving rack-mounted equipment is not necessary. It focuses on providing reliable battery backup, surge protection, and advanced warning of potential power issues, ensuring devices remain operational and data is protected. The inclusion of sophisticated battery management techniques extends battery life, ensuring durability and consistent performance over time. With simple installation and ease of use, the LENOVO 2130R4X UPS represents a reliable power protection solution for less intensively demanding IT environments, offering peace of mind through uninterrupted power support.

You May Also Be Interested in

EMC
Batteri for EMC SPS
Need more? Email Us
Lenovo
IBM UPS 10000XHV - Rack
Need more? Email Us
EMC
EMC 2200W SPS VNX8000, VMAX 100K 200K 400K, POWERMAX w/ REFURB BATTERY
Need more? Email Us
Lenovo
IBM UPS 7500XHV - Rack
Need more? Email Us
EMC
EMC SPS MOUNTING TRAY ASSEMBLY
Need more? Email Us
IBM
IBM SVC UPS
Need more? Email Us
Lenovo
IBM UPS 1500T HV
Need more? Email Us
IBM
Eaton UPS - 5PX 3000 VA (3U)
Need more? Email Us
EMC
EMC RAILKIT SPS ADJUSTABLE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess