EN
  • EN
  • DE

EMC 078-000-081 - EMC 2200W SPS VNX8000, VMAX 100K 200K 400K, POWERMAX w/ REFURB BATTERY

Part No EMC 078-000-081 - EMC 2200W SPS VNX8000, VMAX 100K 200K 400K, POWERMAX w/ REFURB BATTERY
Manufacturer EMC
Catalog Ups
Description EMC 2200W SPS VNX8000, VMAX 100K 200K 400K, POWERMAX w/ REFURB BATTERY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Ups
Win Source Part Number 1401146-EMC 078-000-081 - EMC 2200W SPS VNX8000, VMAX 100K 200K 400K, POWERMAX w/ REFURB BATTERY
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 078-000-081 - EMC 2200W SPS VNX8000, VMAX 100K 200K 400K, POWERMAX w/ REFURB BATTERY CAD Model

Description

The EMC 078-000-081 SPS unit is a robust 2200W standby power solution designed to support a range of EMC storage systems including VNX8000, VMAX 100K, VMAX 200K, VMAX 400K, and POWERMAX models. This model comes with a refurbished battery, offering a cost-effective means to safeguard against power interruptions. Its high wattage capacity ensures that even the most demanding storage systems can remain operational during power failures, facilitating a seamless transition to backup power. The inclusion of a refurbished battery not only extends the unit's life but also emphasizes sustainability by repurposing existing resources. Rigorously tested for performance and compatibility, this SPS unit is crucial for maintaining data integrity, preventing data loss, and avoiding unscheduled downtime in mission-critical storage environments.

You May Also Be Interested in

EMC
Battery for EMC SPS 2200W with new batteries
Need more? Email Us
EMC
EMC SPS MOUNTING TRAY ASSEMBLY
Need more? Email Us
EMC
EMC 350W SPS for VMAX VPLEX with new batteries
Need more? Email Us
Lenovo
IBM UPS 10000XHV
Need more? Email Us
Lenovo
IBM UPS5000 HV
Need more? Email Us
IBM
IBM DC-UPS
Need more? Email Us
Lenovo
IBM UPS1000THV - 700W, Not Rackable
Need more? Email Us
Lenovo
IBM UPS 7500XHV - Rack
Need more? Email Us
Lenovo
UPSW/OBAT
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess