EN
  • EN
  • DE

LENOVO 39Y8865 - UPSW/OBAT

Part No LENOVO 39Y8865 - UPSW/OBAT
Manufacturer Lenovo
Catalog Ups
Description UPSW/OBAT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Ups
Win Source Part Number 1433469-LENOVO 39Y8865 - UPSW/OBAT
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 39Y8865 - UPSW/OBAT CAD Model

Description

The LENOVO 39Y8865 UPSW/OBAT is an uninterruptible power supply (UPS) device, meticulously designed to ensure consistent and reliable power delivery to Lenovo server systems and other critical IT hardware. This model, notably absent an internal battery (OBAT stands for 'without battery'), requires an external battery module to operate, allowing for greater flexibility and scalability in power protection strategies. The UPS is engineered to safeguard hardware against power outages, surges, and other electrical abnormalities, minimizing the risk of data loss and hardware damage. Its advanced power management features enable efficient energy usage, reducing operating costs. With comprehensive diagnostic and alarm systems, it provides IT administrators with real-time monitoring capabilities, ensuring immediate response to power issues. The LENOVO 39Y8865 UPSW/OBAT is ideal for businesses seeking a customizable UPS solution that can be tailored to specific power requirements and scalability needs of their IT infrastructure.

You May Also Be Interested in

Lenovo
UPSW/OBAT
Need more? Email Us
IBM
Eaton UPS - 5PX 3000 VA (3U)
Need more? Email Us
IBM
IBM DC-UPS
Need more? Email Us
EMC
EMC SPS MOUNTING TRAY ASSEMBLY
Need more? Email Us
Lenovo
IBM UPS 10000XHV
Need more? Email Us
Lenovo
IBM UPS1000THV - 700W, Not Rackable
Need more? Email Us
Lenovo
IBM 2200VA UPS 2U External Battery Module
Need more? Email Us
Lenovo
IBM UPS5000 HV
Need more? Email Us
Lenovo
1500VA/900W
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess