EN
  • EN
  • DE

IBM 98Y3662 - IBM DC-UPS

Part No IBM 98Y3662 - IBM DC-UPS
Manufacturer IBM
Catalog Ups
Description IBM DC-UPS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Ups
Win Source Part Number 1423067-IBM 98Y3662 - IBM DC-UPS
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 98Y3662 - IBM DC-UPS CAD Model

Description

The IBM 98Y3662 represents a specialized solution within IBM's power management portfolio, designed to maintain consistent and reliable DC power supply in IT and telecommunications environments. This DC-UPS (Direct Current Uninterruptible Power Supply) system is engineered to provide seamless power backup and conditioned power supply to critical DC-powered equipment, ensuring uninterrupted operation and protection against power anomalies such as voltage fluctuations, surges, and interruptions. The compact size and efficient design of the IBM 98Y3662 make it an ideal choice for spaces where AC power solutions are impractical or where DC power continuity is paramount. It caters to a broad range of applications, from networking and telecommunications equipment to servers and storage systems that require stable DC power. The inclusion of advanced management and monitoring functionalities allows for comprehensive oversight of power conditions, enhancing the system's reliability and the operational resilience of the infrastructure it supports. The IBM 98Y3662 DC-UPS is synonymous with reliability, offering businesses a safeguard against potential power-related disruptions and damages, thereby upholding continuous service delivery and system integrity.

You May Also Be Interested in

EMC
EMC 1100W SPS for XtremIO
Need more? Email Us
Lenovo
IBM 2200VA UPS 2U External Battery Module
Need more? Email Us
Lenovo
1500VA/900W
Need more? Email Us
EMC
EMC 350W SPS for VMAX VPLEX with new batteries
Need more? Email Us
IBM
REDUNDANT AC POWER
Need more? Email Us
Lenovo
IBM UPS 3U Run Online Battery Pack
Need more? Email Us
IBM
Eaton UPS - 5PX 3000 VA (3U)
Need more? Email Us
EMC
EMC 2200W SPS VNX8000, VMAX 100K 200K 400K, POWERMAX w/ REFURB BATTERY
Need more? Email Us
EMC
Batteri for EMC SPS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess