EN
  • EN
  • DE

LENOVO 46M4108 - 2200VA UPS 2U Extended Battery Module

Part No LENOVO 46M4108 - 2200VA UPS 2U Extended Battery Module
Manufacturer Lenovo
Catalog Ups
Description IBM 2200VA UPS 2U External Battery Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Ups
Win Source Part Number 1433472-LENOVO 46M4108 - 2200VA UPS 2U Extended Battery Module
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 46M4108 - 2200VA UPS 2U Extended Battery Module CAD Model

Description

The LENOVO 39Y8853, known as the IBM UPS 10000XHV, is a rack-mounted, high-voltage uninterruptible power supply designed to ensure the continuous operation of critical IT equipment in data centers. Its 10000VA (10kVA) capacity is engineered to support a significant load, making it suitable for large server arrays, network equipment, and storage systems. The UPS 10000XHV operates at a high efficiency, minimizing power loss and reducing operating costs over time. It features a double-conversion online design that isolates connected devices from power irregularities, providing pure, reliable power. In addition to its robust power capabilities, the 10000XHV includes advanced battery management that prolongs the life of the internal battery, intelligent load management capabilities that prioritize critical loads during outages, and scalable runtime options through external battery modules. This UPS also comes equipped with comprehensive network management tools for remote monitoring and management, ensuring IT managers can maintain control over their power infrastructure from anywhere. The inclusion of hot-swappable batteries and electronics increases the overall reliability and simplifies maintenance without downtime, making the Lenovo 39Y8853 an elite choice for any organization requiring uncompromised power protection solutions.

You May Also Be Interested in

Lenovo
1500VA/900W
Need more? Email Us
IBM
POWERWARE PW 9910I3KVA 230VXL3
Need more? Email Us
EMC
EMC SPS MOUNTING TRAY ASSEMBLY
Need more? Email Us
Lenovo
IBM UPS 10000XHV
Need more? Email Us
EMC
EMC SPS 1200W with new batteries
Need more? Email Us
EMC
EMC 2200W SPS VNX8000, VMAX 100K 200K 400K, POWERMAX w/ REFURB BATTERY
Need more? Email Us
Lenovo
IBM UPS1000THV - 700W, Not Rackable
Need more? Email Us
IBM
REDUNDANT AC POWER
Need more? Email Us
EMC
EMC 350W SPS for VMAX VPLEX with new batteries
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess