EN
  • EN
  • DE

EMC 042-005-853 - EMC SPS MOUNTING TRAY ASSEMBLY

Part No EMC 042-005-853 - EMC SPS MOUNTING TRAY ASSEMBLY
Manufacturer EMC
Catalog Ups
Description EMC SPS MOUNTING TRAY ASSEMBLY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Ups
Win Source Part Number 1401125-EMC 042-005-853 - EMC SPS MOUNTING TRAY ASSEMBLY
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 042-005-853 - EMC SPS MOUNTING TRAY ASSEMBLY CAD Model

Description

The EMC 042-005-853 SPS Mounting Tray Assembly is a critical infrastructure component designed for secure and efficient installation of Standby Power Supplies (SPS) in data center environments. Manufactured with precision, this mounting tray assembly ensures that the SPS units are well-supported and easily accessible for maintenance or replacement. The robust design is compatible with a variety of EMC hardware systems, providing a versatile solution for enhancing power management structures. This assembly kit includes all necessary mounting hardware, enabling a straightforward installation process. The durable construction ensures long-term reliability, safeguarding your infrastructure against potential power disruptions and prolonging the lifespan of the SPS units it hosts. Ideal for organizations looking to optimize their power supply management, the EMC 042-005-853 SPS Mounting Tray Assembly is a testament to EMC's commitment to delivering high-quality, reliable data center solutions.

You May Also Be Interested in

Lenovo
IBM UPS 10000XHV - Rack
Need more? Email Us
Lenovo
IBM UPS 10000XHV
Need more? Email Us
EMC
Battery for EMC SPS 2200W with new batteries
Need more? Email Us
Lenovo
IBM UPS5000 HV
Need more? Email Us
EMC
Batteri for EMC SPS
Need more? Email Us
EMC
EMC SPS 1000W with new batteries
Need more? Email Us
Lenovo
IBM UPS1000THV - 700W, Not Rackable
Need more? Email Us
Lenovo
1500VA/900W
Need more? Email Us
Lenovo
IBM 2200VA UPS 2U External Battery Module
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess