EN
  • EN
  • DE

IBM 00FX516 - 3.52GHz 12-Core POWER8 Processor Card

Part No IBM 00FX516 - 3.52GHz 12-Core POWER8 Processor Card
Manufacturer IBM
Catalog CPU
Description 3.52GHz 12-Core POWER8 Processor Card
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1416342-IBM 00FX516 - 3.52GHz 12-Core POWER8 Processor Card
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00FX516 - 3.52GHz 12-Core POWER8 Processor Card CAD Model

Description

The IBM 00FX516 processor card is a high-performance, 12-core processor operating at 3.52GHz. It is based on the POWER8 architecture, which is renowned for its exceptional speed, reliability, and scalability. This processor card is designed to tackle the most demanding workloads, from complex analytics and big data processing to cloud computing and virtualization. The POWER8 architecture brings several innovations, including simultaneous multithreading (SMT), which allows each core to run multiple threads concurrently, greatly enhancing throughput and efficiency. With its 12 cores, the IBM 00FX516 can process a high volume of data transactions and applications simultaneously, making it ideal for businesses that need to process large datasets quickly and efficiently. Additionally, the processor supports high-bandwidth memory interfaces and extensive cache hierarchies, which minimize latency and accelerate data access, ensuring that systems can perform at their peak under heavy workloads. The IBM 00FX516 also features energy-efficient design elements that reduce power consumption without compromising performance. This is critical for reducing operational costs and meeting sustainability goals in today's environmentally conscious business environment. The processor card is also designed for easy integration into existing server infrastructures, providing a cost-effective way to upgrade and extend the life of IT investments. With its combination of power, efficiency, and scalability, the IBM 00FX516 processor card is an excellent choice for enterprises looking to boost their computing capabilities and stay ahead in the digital age.

You May Also Be Interested in

Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess