EN
  • EN
  • DE

IBM 00KJ041 - Intel Xeon Processor E5-2618L v3 8C 2.3GHz 20MB

Part No IBM 00KJ041 - Intel Xeon Processor E5-2618L v3 8C 2.3GHz 20MB
Manufacturer IBM
Catalog Uncategorized
Description Intel Xeon Processor E5-2618L v3 8C 2.3GHz 20MB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1420276-IBM 00KJ041 - Intel Xeon Processor E5-2618L v3 8C 2.3GHz 20MB
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00KJ041 - Intel Xeon Processor E5-2618L v3 8C 2.3GHz 20MB CAD Model

Description

The IBM 00KJ041 features the Intel Xeon Processor E5-2618L v3, a powerful and efficient server processor engineered to deliver exceptional performance for demanding server workloads. With 8 cores and a base clock speed of 2.3GHz, this processor is built to handle multitasking and complex computational tasks with ease, making it an ideal choice for virtualized environments, high-performance computing (HPC) applications, and large-scale data processing. The E5-2618L v3 is a part of Intel's prestigious Xeon E5 family, celebrated for its balanced performance, energy efficiency, and scalability. Armed with 20MB of cache, it efficiently manages the flow of data between the processor, memory, and peripherals, thereby reducing latency and improving the responsiveness of applications. This processor also supports DDR4 memory technology, further enhancing its performance through faster and more reliable access to data. Additionally, it incorporates Intel's Virtualization Technology, facilitating the efficient creation of multiple isolated environments on a single physical hardware, optimizing resource utilization. The IBM 00KJ041 - Intel Xeon Processor E5-2618L v3 is a cornerstone for developing high-performance, efficient, and scalable server solutions, optimized for reliability and demanding workload management.

You May Also Be Interested in

EMC
8 GB Blade - 48 Poer
Need more? Email Us
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.2727
HP
HP System Board for DL20 G10
Need more? Email Us
EMC
DCX8518-0106, DCX CR16-8 16GB CORE BLADE
Need more? Email Us
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363
HP
Hewlett Packard Enterprise MSL LTO-5 Ultrium 3000 SAS Drive Upgrade Kit
Need more? Email Us
HP
Hewlett Packard Enterprise FlexFabric 554FLB
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
HP
HP Smart Array P721m/2GB FBWC 6Gb 4-ports Ext Mezzanine SAS ControllerThe HP Smart Array P721m Controller is a PCI-Express (PCIe) 3.0 mezzanine card supporting direct attached SAS Storage
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess