EN
  • EN
  • DE

RL2512JK-070R015-0.015R

Part No RL2512JK-070R015-0.015R
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183229-RL2512JK-070R015-0.015R
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RL2512JK-070R015-0.015R CAD Model

Description

The RL2512JK-070R015-0.015R is a current sensing resistor manufactured by Yageo. It's designed for surface mount applications requiring precise current measurement and high power handling capabilities.

Applications

  • Current sensing in power supplies
  • Overcurrent protection circuits
  • Battery management systems
  • Motor control circuits
  • Inverters

Features

  • Resistance Value: 0.015 Ohms
  • Tolerance: 5%
  • Power Rating: 2W
  • Temperature Coefficient: ±100 ppm/°C
  • Package Size: 2512 (6432 Metric)
  • Termination: Surface Mount
  • Construction: Thick Film

Benefits

  • Accurate Current Sensing: The low resistance value of 0.015 Ohms allows for precise current measurement.
  • High Power Handling: Capable of dissipating up to 2W of power, making it suitable for high-current applications.
  • Stable Performance: Offers stable resistance over a wide temperature range with a low temperature coefficient.
  • Compact Size: 2512 package allows for high-density mounting on PCBs.
  • Reliable Operation: Thick film construction ensures long-term reliability.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Additional Details

The RL2512JK-070R015-0.015R resistor is designed with a robust thick film construction, offering excellent resistance to environmental factors and mechanical stress. The 2512 package size is a standard footprint, facilitating easy integration into existing designs and compatibility with automated assembly processes. The 5% tolerance is appropriate for many current sensing applications. It is commonly used in power supplies for current monitoring and overcurrent protection, as well as in battery management systems to control charging and discharging currents. The resistor operates within a temperature range of -55°C to +155°C, ensuring reliable performance in a variety of environmental conditions. It is lead-free and RoHS compliant.

You May Also Be Interested in

Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096
Yageo
RES 22.6K OHM 1% 1/10W 0603
Lowest to $0.0018
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Bourns Inc.
RES SMD 20K OHM 5% 1/8W 0805
Need more? Email Us
Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess