EN
  • EN
  • DE

MSM7227 (MSM-7227-1-560NSP-TR-0G-0-BB

Part No MSM7227 (MSM-7227-1-560NSP-TR-0G-0-BB
Manufacturer Qualcomm
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer QUALCOMM
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831685-MSM7227 (MSM-7227-1-560NSP-TR-0G-0-BB
Ultra Librarian 3D Model Ultra Librarian MSM7227 (MSM-7227-1-560NSP-TR-0G-0-BB CAD Model

Description

The Qualcomm MSM7227 is a system-on-a-chip (SoC) designed for smartphones. It integrates an ARM Cortex-A5 or ARM11 processor (depending on the variant), a graphics processing unit (GPU), and various connectivity and multimedia features. The MSM7227A is an updated version of the MSM7227.

Applications:

  • Entry-level to mid-range smartphones
  • Mobile internet devices

Features:

  • ARM Cortex-A5 or ARM11 Processor: Depending on the exact version, either provides improved power efficiency or a boost in processing power over previous generations.
  • GPU: Supports graphics rendering for user interfaces, games, and multimedia playback (Adreno 200).
  • Connectivity: Includes support for 3G cellular networks, Wi-Fi, and Bluetooth.
  • Multimedia: Enables playback of audio and video files, often supporting HD video recording.
  • Camera Support: Supports image capture and video recording with higher resolution cameras than earlier models.

Benefits:

  • Improved Performance: Offers faster processing and smoother graphics compared to previous generation SoCs.
  • Enhanced User Experience: Enables a more responsive user interface and better multimedia playback.
  • Connectivity: Allows users to stay connected to the internet and other devices.
  • Multimedia Capabilities: Provides users with improved entertainment options, including HD video.

Additional Details:

The MSM7227 typically includes support for display resolutions such as WVGA (800x480 pixels). It integrates a modem for cellular communication, supporting technologies like HSDPA and HSUPA. The SoC includes a dedicated audio processor. The 'TR' in the part number likely means a test release or engineering sample. This chip was a common choice for early Android smartphones. The Adreno 200 GPU allows for basic 3D gaming.

You May Also Be Interested in

Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess