EN
  • EN
  • DE

IBM 00L4512 - IBM V7000 Type 300 node canister with 10 Gbps Ethe

Part No IBM 00L4512 - IBM V7000 Type 300 node canister with 10 Gbps Ethe
Manufacturer IBM
Catalog Controllers
Description IBM V7000 Type 300 node canister with 10 Gbps Ethe
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1415690-IBM 00L4512 - IBM V7000 Type 300 node canister with 10 Gbps Ethe
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00L4512 - IBM V7000 Type 300 node canister with 10 Gbps Ethe CAD Model

Description

The IBM 00L4512 is a node canister designed for the IBM Storwize V7000 storage system, featuring a 10 Gbps Ethernet connection. This component is a cornerstone of IBM's V7000 Type 300 system, providing high-speed data transfer rates that are essential for modern storage networks. With its advanced connectivity options, the 00L4512 node canister enables the V7000 system to deliver exceptional performance, reliability, and scalability. The 10 Gbps Ethernet interface ensures fast communication between the storage system and connected networks, making it ideal for applications that require high throughput and low latency. This node canister is engineered for easy installation and seamless integration into existing V7000 environments, offering a straightforward way to enhance the system's capabilities. Whether for cloud storage, virtualized environments, or high-performance computing applications, the IBM 00L4512 node canister is a key component for businesses looking to accelerate their data storage and access speeds.

You May Also Be Interested in

Dell
CONTROLLER 4PORT 2GB Cache MD3200I MD3220I
Need more? Email Us
Dell
Compellent CT040 16x3.5 Controller
Need more? Email Us
Dell
SAS 6/iR RAID Controller Card
Need more? Email Us
Dell
H730P 12Gb/s SAS 2GB PCI-E
Need more? Email Us
Dell
H710 6Gb/s SAS 512MB PCI-E
Need more? Email Us
Dell
PERC 5/E 256MB
Need more? Email Us
Dell
DELL COMPELLENT SC100 SC120 6G EMM CONTROLLER
Need more? Email Us
Dell
CONTROLLER SCV2000 SCV2020 10G ISCSI Type B
Need more? Email Us
Dell
SAS 6/iR RAID Controller Card
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess