EN
  • EN
  • DE

IBM 00MA065 - 6Gbps PCIe (x8) SAS Raid Controller (P8) - 2U

Part No IBM 00MA065 - 6Gbps PCIe (x8) SAS Raid Controller (P8) - 2U
Manufacturer IBM
Catalog Controllers
Description 6Gbps PCIe (x8) SAS Raid Controller (P8) - 2U
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1415773-IBM 00MA065 - 6Gbps PCIe (x8) SAS Raid Controller (P8) - 2U
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00MA065 - 6Gbps PCIe (x8) SAS Raid Controller (P8) - 2U CAD Model

Description

The IBM 00MA065 is a powerful 6Gbps PCIe (x8) SAS RAID Controller engineered for integration into 2U server configurations, specifically optimized for Power8 systems. It offers exceptional data transfer speeds and reliability, ensuring enterprise data is efficiently managed and protected. With the capability to support multiple high-speed SAS connections, this controller is designed to handle the challenging storage demands of modern data centers, facilitating smooth and swift data transactions. The support for various RAID configurations, including levels 0, 1, 5, 6, 10, 50, and 60, allows administrators to customize data protection and performance according to their specific operational needs. Features such as auto resume after loss of system power during array rebuild or reconstruction and predictive failure notification enhance its reliability and data integrity. Suitable for businesses requiring a balance between high storage capacity, performance, and data security, the IBM 00MA065 is an excellent choice for expanding server capabilities in data-intensive environments.

You May Also Be Interested in

Dell
H710 6Gb/s SAS 512MB
Need more? Email Us
Dell
CONTROLLER EQL TYPE 14 PS6110
Need more? Email Us
Dell
PERC 5/E 256MB
Need more? Email Us
Dell
CONTROLLER 4PORT 2GB Cache MD3200I MD3220I
Need more? Email Us
Dell
SAS 6/iR RAID Controller Card
Need more? Email Us
Dell
H745 12Gb/s SAS PCI-E 4GB 26H8T
Need more? Email Us
Dell
H800 6GB/s SAS 512MB
Need more? Email Us
Dell
H330 12Gb/s SAS PCI-E
Need more? Email Us
Dell
CONTROLLER 25GB iSCSI TYPE B ME5024
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess