EN
  • EN
  • DE

IBM 00P2664 - 146,8GB 10K RPM U3 DDRASS

Part No IBM 00P2664 - 146,8GB 10K RPM U3 DDRASS
Manufacturer IBM
Catalog Harddrives
Description 146,8GB 10K RPM U3 DDRASS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418844-IBM 00P2664 - 146,8GB 10K RPM U3 DDRASS
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00P2664 - 146,8GB 10K RPM U3 DDRASS CAD Model

Description

The IBM 00P2664 hard disk drive provides a unique combination of capacity and performance, making it a versatile component for various enterprise-grade storage solutions. This drive boasts a 146.8GB storage capacity and operates at a high spin speed of 10,000 RPM, facilitating rapid access to data for improved overall system performance. Featuring Ultra3 (U3) SCSI technology, it assures faster data transfer rates compared to conventional SCSI interfaces, making it well-suited for applications requiring high throughput. The incorporation of Double Data Rate Attached Storage Server (DDRASS) technology enhances the efficiency and reliability of data transfers, which is critical for server environments and data-intensive applications. The drive's robust design and advanced reliability features ensure a high level of data security and integrity, making it ideal for use in mission-critical systems where data loss is not an option. With its balanced approach to capacity and performance, the IBM 00P2664 drive is an excellent choice for organizations looking to upgrade their data storage capabilities without compromising on speed or reliability.

You May Also Be Interested in

IBM
200GB 2.5INCH SSD (E MLC)
Need more? Email Us
IBM
300GB 15K SAS SFF3 4K BLK HDD
Need more? Email Us
IBM
IBM 00AK376. SSD capacity: 800 GB, SSD form factor: 2.5", Component for: NAS
Need more? Email Us
IBM
1.2TB 10K SAS SFF DRIVE
Need more? Email Us
IBM
1TB SATA 3.5inch HDD
Need more? Email Us
IBM
1TB SATA HDD DS3000
Need more? Email Us
IBM
SFF SSD 400 GB SSD 6Gbps
Need more? Email Us
IBM
HDD 146GB
Need more? Email Us
IBM
IBM 00Y2425
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess