EN
  • EN
  • DE

LENOVO 01DC677 - Lenovo Storage V3700 V2 1.5m 12Gb SAS Cable (mSAS

Part No LENOVO 01DC677 - Lenovo Storage V3700 V2 1.5m 12Gb SAS Cable (mSAS
Manufacturer Lenovo
Catalog Cables
Description Lenovo 01DC677. Cable length: 1.5 m, Connector 1: mSAS, Connector 2: mSAS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1425312-LENOVO 01DC677 - Lenovo Storage V3700 V2 1.5m 12Gb SAS Cable (mSAS
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01DC677 - Lenovo Storage V3700 V2 1.5m 12Gb SAS Cable (mSAS CAD Model

Description

The Lenovo Storage V3700 V2 1.5m 12Gb SAS Cable (mSAS) is a highly reliable solution crafted to ensure the best possible data transfer speeds and connectivity within your Lenovo storage infrastructure. This mini-SAS cable, with its 1.5-meter length, is suitably long to connect components that are located a small distance apart, offering flexibility without causing excessive cable clutter. Employing the SAS 3.0 protocol, the cable is capable of supporting impressive data transfer rates of up to 12Gbps. This performance is crucial in environments reliant on quick data access and high-throughput requirements, such as data analytics and high-performance computing. Its construction and design guarantee durability and a secure connection, minimizing the risk of data transmission errors and ensuring the continuous, reliable operation of your storage system. Incorporating this SAS cable into your V3700 V2 installation will significantly contribute to achieving an optimized, efficient, and high-speed data management environment.

You May Also Be Interested in

NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
NetApp 0.5M RJ45-RJ45 Ethernet Cable
Need more? Email Us
NetApp
NetApp X6557 Cable SAS 0.5M
Need more? Email Us
NetApp
NetApp 0.5M SFP+-SFP+ Cable
Need more? Email Us
NetApp
Netapp 50M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 3M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 2M SFP+-SFP+ Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess