EN
  • EN
  • DE

IBM 00V7421 - 600GB 10K SAS 2.5inch (in 3.5inch caddy)

Part No IBM 00V7421 - 600GB 10K SAS 2.5inch (in 3.5inch caddy)
Manufacturer IBM
Catalog Harddrives
Description 600GB 10K SAS 2.5inch (in 3.5inch caddy)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418674-IBM 00V7421 - 600GB 10K SAS 2.5inch (in 3.5inch caddy)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00V7421 - 600GB 10K SAS 2.5inch (in 3.5inch caddy) CAD Model

Description

The IBM 00V7421 is a high-performance hard drive that brings together 600GB of storage space with a fast 10,000 RPM spindle speed, housed in a compact 2.5-inch form factor within a 3.5-inch caddy for broad compatibility. This SAS drive is designed to meet the demands of enterprises requiring speedy and reliable access to data, supporting a wide array of applications from business-critical databases to intensive data analytics. Its swift performance is complemented by the reliability and data integrity expected of SAS technology, making it an optimal choice for organizations that need high throughput and storage density. The inclusion of a 3.5-inch caddy facilitates integration into various IBM server and storage platforms, ensuring a smooth deployment in the existing infrastructure. Businesses can benefit from the IBM 00V7421’s blend of speed, capacity, and reliability, making it a fitting component in scenarios demanding rapid data access and robust storage solutions.

You May Also Be Interested in

IBM
DS3000 750GB HS dual port SATA
Need more? Email Us
IBM
IBM 3.2TB 2.5 INCH FLASH DRIVE
Need more? Email Us
IBM
IBM 2.5in SAS SSD 800 GB HDD
Need more? Email Us
IBM
IBM 1746-5175. HDD size: 3.5", HDD capacity: 2000 GB, HDD speed: 7200 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
HDD 146GB
Need more? Email Us
IBM
500GB 7.2K SATA HDD DS3000
Need more? Email Us
IBM
SFF SSD 400 GB SSD 6Gbps
Need more? Email Us
IBM
600GB 10K RPM SFF 3 DISK 4K
Need more? Email Us
IBM
1.2TB 10K 2.5 INCH HDD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess