EN
  • EN
  • DE

IBM 01YM222 - IBM 2.4TB 10K SAS 12Gbps HDD

Part No IBM 01YM222 - IBM 2.4TB 10K SAS 12Gbps HDD
Manufacturer IBM
Catalog Harddrives
Description IBM 2.4TB 10K SAS 12Gbps HDD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418899-IBM 01YM222 - IBM 2.4TB 10K SAS 12Gbps HDD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 01YM222 - IBM 2.4TB 10K SAS 12Gbps HDD CAD Model

Description

The IBM 01YM222 hard drive is designed for enterprise-level performance, offering 2.4TB of storage capacity and operating at a fast speed of 10,000 RPM. It is a 2.5-inch HDD that utilizes the SAS interface capable of 12 Gbps, ensuring rapid data transfer rates that are essential for applications requiring quick access to data, such as databases and high transactional applications. This drive is engineered for reliability in harsh data center environments, featuring durable construction and advanced technologies to safeguard data integrity. The high-speed SAS connection not only provides faster data transfers compared to older generations but also offers scalability and compatibility with SAS storage arrays. The IBM 01YM222 is suitable for businesses needing a balance between high-capacity storage and performance for critical applications.

You May Also Be Interested in

IBM
IBM 2072-ACKA. HDD size: 3.5", HDD capacity: 2 TB, HDD speed: 7200 RPM
Need more? Email Us
IBM
1.86TB Mainstream SAS 4k SFF-2 SSD (IBM i)
Need more? Email Us
IBM
571GB 10K SAS SFF-3 4K BLOCK Disk (IBM i)
Need more? Email Us
IBM
3TBSATADDM
Need more? Email Us
IBM
IBM 00Y2432
Need more? Email Us
IBM
16 PAK 300 GB/15K DDM
Need more? Email Us
IBM
HDD 3TB 7.2K 3.5inch
Need more? Email Us
IBM
IBM 4TB 7.2K HDD
Need more? Email Us
IBM
775GB SFF-1 SSD (IBM i)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess