EN
  • EN
  • DE
  • IT

IBM 02CL030 - IBM cache battery

Part No IBM 02CL030 - IBM cache battery
Manufacturer IBM
Catalog Battery
Description IBM cache battery
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1414748-IBM 02CL030 - IBM cache battery
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 02CL030 - IBM cache battery CAD Model

Description

The IBM 02CL030 cache battery is a critical component designed to preserve cache memory data in various IBM storage systems during unexpected power outages or system shutdowns. This battery provides the necessary power to the cache for a limited time, allowing it to write any data temporarily stored in volatile memory to non-volatile storage, thereby preventing data loss and ensuring data integrity. The use of such a battery is crucial in storage environments where data reliability and availability are paramount. Regular maintenance and replacement of the cache battery are essential for continuous optimal performance of the storage system, as the ability of the battery to hold charge diminishes over time. With its design focused on maintaining data integrity in adverse conditions, the IBM 02CL030 cache battery is an indispensable component for businesses that cannot afford data loss or corruption.

You May Also Be Interested in

Dell
DELL 7Wh 1-cell
Need more? Email Us
Dell
Battery 11.1V SCV2000 SCV2020 SC4020
Need more? Email Us
Dell
BATTERY PERC H740
Need more? Email Us
Dell
BATTERY PERC H740
Need more? Email Us
Dell
BATTERY PERC 5/E 6/E
Need more? Email Us
Panasonic
Coin Cell Battery 3V 1000mAH
Need more? Email Us
Dell
Battery PS4210 PS6210 4VKD1
Need more? Email Us
Dell
DELL K4PPV. Product type: Battery, Device type: NAS/SAN/storage server, Compatible products: Dell Storage PS PS6610 PIRATES QUEEN ANN REVENGE, PS6210 PIRATES XLP, PS4210 CORSAIR. Weight: 244 g, Package weight: 244 g, Package depth: 90 mm
Need more? Email Us
Panasonic
Coin Cell Battery CR Coin 140mAH 3V
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess