EN
  • EN
  • DE

DELL 0994507-05 - Battery 11.1V SCV2000 SCV2020 SC4020

Part No DELL 0994507-05 - Battery 11.1V SCV2000 SCV2020 SC4020
Manufacturer Dell
Catalog Battery
Description Battery 11.1V SCV2000 SCV2020 SC4020
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1388518-DELL 0994507-05 - Battery 11.1V SCV2000 SCV2020 SC4020
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 0994507-05 - Battery 11.1V SCV2000 SCV2020 SC4020 CAD Model

Description

The DELL 0994507-05 is a replacement battery designed for use with Dell's SCV2000, SCV2020, and SC4020 storage arrays. This 11.1V battery serves as a critical component in the array's power supply system, providing backup power to protect data in the event of a power outage. Engineered with safety and longevity in mind, this battery ensures the reliable operation of storage systems, maintaining data integrity and availability. It is specifically designed to meet the power requirements of the storage array, ensuring seamless compatibility and optimal performance. Regular maintenance and replacement of the battery are essential for the continuous, uninterrupted operation of the storage solution. This battery represents Dell's commitment to offering quality components that support their advanced storage technologies.

You May Also Be Interested in

Dell
DELL NU209
Need more? Email Us
Dell
Battery PS4210 PS6210
Need more? Email Us
Dell
BATTERY FS8600 FS7600
Need more? Email Us
Dell
DELL U8735. Type: BatteryCompatible with - Dell PowerEdge: 1900 (Montreal EC), 1950 (Berlin), 2900 (Montreal HA), 2950 (London), 2970 (Bullion), 6850 R (Guadalupe 800T RoHS), 840 (St Louis), R200 (Helsinki), R900 (Catamount) - Dell PowerVault: DP600 / NF600 (Tomatina / Warrior)
Need more? Email Us
Dell
DELL C291H
Need more? Email Us
Dell
BATTERY PERC 5/I 6/I
Need more? Email Us
Dell
BATTERY Perc 6/i M610 M910
Need more? Email Us
Dell
Battery PS4210 PS6210 CX9PN
Need more? Email Us
Dell
Battery 11.1V SCV2000 SCV2020 SC4020
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess