EN
  • EN
  • DE

IBM 02YC416 - 4.8 terabytes usable (TBu) / 21.99 terabytes effec 4.8 terabytes usable (TBu) / 21.99 terabytes effec

Part No IBM 02YC416 - 4.8 terabytes usable (TBu) / 21.99 terabytes effec 4.8 terabytes usable (TBu) / 21.99 terabytes effec
Manufacturer IBM
Catalog Hard Drives
Description 4.8 terabytes usable (TBu) / 21.99 terabytes effec 4.8 terabytes usable (TBu) / 21.99 terabytes effec
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1417378-IBM 02YC416 - 4.8 terabytes usable (TBu) / 21.99 terabytes effec 4.8 terabytes usable (TBu) / 21.99 terabytes effec
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 02YC416 - 4.8 terabytes usable (TBu) / 21.99 terabytes effec 4.8 terabytes usable (TBu) / 21.99 terabytes effec CAD Model

Description

The IBM 02YC416 represents a cutting-edge storage solution, offering 4.8 terabytes usable (TBu) and an effective 21.99 terabytes (TB) of storage space through advanced data compression and deduplication technologies. This storage unit is designed to maximize storage efficiency and performance, making it an ideal choice for enterprise environments managing large volumes of data. The innovative technology behind this storage solution allows for significant data reduction, enabling more efficient use of storage resources and reducing overall storage costs. Tailored for compatibility with IBM's advanced storage systems, the 02YC416 seamlessly integrates into existing infrastructure, providing a scalable and reliable storage solution. It is engineered to support various applications and workloads, offering high data transfer speeds and quick access to stored information. This high-efficiency storage unit is particularly well-suited for data centers and businesses requiring efficient, high-capacity data storage solutions. With the IBM 02YC416, organizations can benefit from reduced physical storage requirements, enhanced data management capabilities, and an overall improvement in system performance and reliability.

You May Also Be Interested in

CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess