EN
  • EN
  • DE

IBM 03N4588 - 10 GB ETHERNET LR PCI-X 2.0 DD

Part No IBM 03N4588 - 10 GB ETHERNET LR PCI-X 2.0 DD
Manufacturer IBM
Catalog Adapters
Description 10 GB ETHERNET LR PCI-X 2.0 DD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414445-IBM 03N4588 - 10 GB ETHERNET LR PCI-X 2.0 DD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 03N4588 - 10 GB ETHERNET LR PCI-X 2.0 DD CAD Model

Description

The IBM 03N4588 represents the pinnacle of network connectivity solutions, offering a 10 Gigabit Ethernet Long Range (LR) interface for enterprise-level data centers and networks. This adapter utilizes the PCI-X 2.0 interface, providing a high-speed connection to the server motherboard and ensuring compatibility with a wide range of systems. The 'LR' designation indicates that this card is designed for long-range communications, supporting single-mode fiber optic connections over distances up to 10 kilometers. This capability makes it an ideal choice for connecting servers across different floors or buildings without sacrificing bandwidth or performance. The adapter features advanced network technology that supports high-level data integrity and security, including error correction and advanced encryption standards. It is also backward compatible with existing Ethernet infrastructure, allowing for a smooth transition to higher-speed networks without necessitating a complete overhaul of current systems. With support for advanced features like Quality of Service (QoS) and traffic management, the IBM 03N4588 is suited for mission-critical applications requiring high throughput and minimal latency. It is a premium solution for organizations looking to enhance their network capabilities to support high-volume, high-speed data traffic.

You May Also Be Interested in

Lenovo
QLogic 16Gb FC Single-port HBA (1xSFP)
Need more? Email Us
Intel
Mcx ConnectX-3Pro Eth. 2-port adapter, HP, no SFP+
Need more? Email Us
Lenovo
3.5-inch rear two hard-disk-drive
Need more? Email Us
Lenovo
IBM 10GbE PCIe SR Adapter
Need more? Email Us
Lenovo
IBM 10/100 PCI Adapter Card
Need more? Email Us
Lenovo
QLogic 2-pt 10Gb Converged Network Adapter(CFFh)
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Dual-port HBA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess