EN
  • EN
  • DE
  • IT

IBM 1746-A4E - DS3524 Expansion unit

Part No IBM 1746-A4E - DS3524 Expansion unit
Manufacturer IBM
Catalog Storage Machines
Description DS3524 Expansion unit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1422838-IBM 1746-A4E - DS3524 Expansion unit
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 1746-A4E - DS3524 Expansion unit CAD Model

Description

The IBM 1746-A4E is an expansion unit for the DS3500 series storage systems, specifically designed to scale out the storage capacity and performance of the DS3524 array. This unit can accommodate up to 24 additional 2.5-inch SAS drives, either HDDs or SSDs, allowing organizations to meet their growing data storage needs without significant infrastructure overhaul. The expansion is seamless, preserving investments in existing storage while expanding capabilities. It supports high-performance and high-capacity drive options, enabling a flexible approach to workload management based on speed, capacity, and cost requirements. This unit also features redundant components to ensure high availability and reliability for critical applications. The DS3524 expansion unit is ideal for businesses requiring on-demand storage scalability, supporting diverse environments from small businesses to large enterprises.

You May Also Be Interested in

EMC
DataDomain DS60 60x3.5 + cable management panel
Need more? Email Us
EMC
Unity 400 with 4 x 6TB 7.2K Vault drives (12x3.5)
Need more? Email Us
EMC
EMC 15-slot Disk Array Enclosure for DataDomain
Need more? Email Us
EMC
EMC 25-slot Disk Array Enclosure for 2.5in VNX
Need more? Email Us
EMC
EMC XtremIO Starter X-brick
Need more? Email Us
EMC
EMC 15-slot Disk Array Enclosure for CX4
Need more? Email Us
EMC
EMC VNX5300 w/ 8 x 600gb 2.5in
Need more? Email Us
EMC
Unity 400with 4x1.8TB 10K Vault
Need more? Email Us
EMC
DataDomain DD2200-7x2HDD SAS 14TB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess