EN
  • EN
  • DE

EMC UNITY400-LFF-24000 - Unity 400 with 4 x 6TB 7.2K Vault drives (12x3.5)

Part No EMC UNITY400-LFF-24000 - Unity 400 with 4 x 6TB 7.2K Vault drives (12x3.5)
Manufacturer EMC
Catalog Storage Machines
Description Unity 400 with 4 x 6TB 7.2K Vault drives (12x3.5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1400896-EMC UNITY400-LFF-24000 - Unity 400 with 4 x 6TB 7.2K Vault drives (12x3.5)
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC UNITY400-LFF-24000 - Unity 400 with 4 x 6TB 7.2K Vault drives (12x3.5) CAD Model

Description

The EMC UNITY400-LFF-24000 represents a cutting-edge midrange storage solution in the EMC Unity series. It is particularly designed for organizations seeking to achieve data storage, management efficiency, and seamless operations. The Unity 400 model with 4 x 6TB 7.2K Vault drives provides a substantial storage capacity of 24TB in a 12-bay chassis that accommodates 3.5-inch large form factor (LFF) drives. This configuration is optimized for businesses that require a blend of high capacity and performance without the premium cost of all-flash arrays. The Unity 400 series features an advanced operating environment that supports both SAN and NAS operations, unified snapshots, and replication for data protection and disaster recovery purposes. Integrated with Intel’s E5-2600 processors and active-active controllers, it delivers consistent high performance and ensures business continuity. EMC's Unity series is also notable for its simplicity of management through the Unisphere interface, enabling straightforward configuration, monitoring, and management of storage resources. Virtualization integration, cloud-based analytics, and automated tiering are among the other highlight features that make EMC Unity400 an optimal choice for businesses aiming for operational efficiency and scalability in their storage infrastructure.

You May Also Be Interested in

Supermicro
SuperChassis CSE-216 JBOD 2U 24x2.5
Need more? Email Us
Supermicro
Synology DS1813+ 8x3.5 NAS
Need more? Email Us
NetApp
NetApp 60XFF 12G SAS Dual Controller Storage Array
Need more? Email Us
NetApp
NetApp DS212C with 12 x 4tb HDD
Need more? Email Us
Supermicro
Supermicro CSE-847E26-RJBOD1
Need more? Email Us
NetApp
NetApp 24SFF 12G SAS Dual Controller Storage Array
Need more? Email Us
NetApp
NetApp FAS6240
Need more? Email Us
NetApp
NetApp AFF-A700 Dual Controller Storage System
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS4200 LFF SAS Dual Controller
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess