EN
  • EN
  • DE

IBM 18R1083 - 200GB SFF SSD

Part No IBM 18R1083 - 200GB SFF SSD
Manufacturer IBM
Catalog Harddrives
Description 200GB SFF SSD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418610-IBM 18R1083 - 200GB SFF SSD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 18R1083 - 200GB SFF SSD CAD Model

Description

The IBM 18R1083 represents a high-performance Small Form Factor (SFF) Solid State Drive (SSD) with a capacity of 200GB, designed to meet the demanding storage requirements of modern enterprises and data centers. This SSD combines the benefits of high-speed data access, reliability, and durability with a compact form factor, making it ideal for use in server environments where space efficiency and fast access to data are crucial. With its 200GB storage capacity, it provides a solid foundation for critical applications, operating systems, and databases, enhancing overall system performance and responsiveness. The drive leverages advanced NAND flash technology to achieve fast read/write speeds, significantly reducing data access times compared to traditional hard disk drives (HDDs). This performance boost is critical for applications requiring high-speed data processing and is beneficial for improving the efficiency of data-intensive workloads. Additionally, the IBM 18R1083 SSD is engineered for reliability, featuring advanced error correction and wear-leveling technologies to ensure data integrity over its lifespan. Its SFF design allows for flexible deployment in a variety of hardware configurations, making it a versatile solution for upgrading existing systems or deploying new ones. In summary, the IBM 18R1083 SSD offers an optimal blend of speed, capacity, and dependability for businesses seeking to enhance their IT infrastructure with high-performance storage solutions.

You May Also Be Interested in

IBM
900G 15K 12gbps SAS 3,5in HDD
Need more? Email Us
IBM
571GB 15K RPM SAS SFF-1 DISK UNIT (IBM i)
Need more? Email Us
IBM
IBM 00E9974 600GB 15K SAS SFF-3 HDD 4K Block
Need more? Email Us
IBM
73.4GB 15K RPM SAS SFF-1 HDD (AIX)
Need more? Email Us
IBM
IBM 00NC584. SSD capacity: 200 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s
Need more? Email Us
IBM
1.2TB 10K SAS SFF SAS
Need more? Email Us
IBM
IBM 00RX915. HDD size: 2.5", HDD capacity: 1.8 TB, HDD speed: 10000 RPM
Need more? Email Us
IBM
775GB Enterprise SFF-3 4K SSD
Need more? Email Us
IBM
IBM 00Y2434
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess