EN
  • EN
  • DE

IBM 23R5635 - 4mm 155m 80/160GB DAT160 Tape Cartridge

Part No IBM 23R5635 - 4mm 155m 80/160GB DAT160 Tape Cartridge
Manufacturer IBM
Catalog Spare Parts
Description IBM DAT160
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1422025-IBM 23R5635 - 4mm 155m 80/160GB DAT160 Tape Cartridge
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 23R5635 - 4mm 155m 80/160GB DAT160 Tape Cartridge CAD Model

Description

The IBM 23R5635 represents a significant advancement in digital audio tape (DAT) technology, encapsulated within a DAT160 tape cartridge. It is specially designed for small to medium-sized businesses seeking cost-effective, yet robust, data backup and archival solutions. With a native capacity of 80GB and an impressive compressed capacity of up to 160GB (assuming a 2:1 compression), this 4mm tape cartridge is engineered to meet the demands for higher storage capacity and greater reliability. Utilizing 155 meters of advanced magnetic tape materials, the DAT160 cartridge provides a substantial increase in data density over its predecessors. It is compatible with DAT160 and specific DAT320 drives, offering forward and backward read compatibility, which ensures a smooth transition for businesses upgrading their backup infrastructure. Its compact size, coupled with its high capacity and reliability, makes the IBM 23R5635 an excellent choice for businesses looking to secure their data efficiently and cost-effectively.

You May Also Be Interested in

HP
HP DL380 G6 3 Slot PCI-E Riser KitHP ProLiant Server Family Riser Cards
Need more? Email Us
HP
HPE 867982-B21. Type: Other, Compatible products: HPE Prolliant DL360 Gen10. Width: 25.4 mm, Depth: 177.8 mm, Height: 38.1 mm
Need more? Email Us
HP
HP 8SFF Hard drive Cage for DL380 G6/G7
Need more? Email Us
HP
HP G5-G7 SFF Hard drive Blank
Need more? Email Us
HP
Low Profile Bracket for P9D93A
Need more? Email Us
HP
HP FC Drive Magazine for 3PAR Storeserv 10000
Need more? Email Us
HP
HP 3LFF Rear Drive Cage + Backplane for DL380 G9
Need more? Email Us
HP
HP 8SFF Drive Cage with PWR for DL380/ML350 G9
Need more? Email Us
HP
HP VRM Module for DL585 G5/G6
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess