EN
  • EN
  • DE

IBM 31P1702 - 4-port 8 Gbps FC adapter (no SFPs)

Part No IBM 31P1702 - 4-port 8 Gbps FC adapter (no SFPs)
Manufacturer IBM
Catalog Spare Parts
Description 4-port 8 Gbps FC adapter (no SFPs)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1421794-IBM 31P1702 - 4-port 8 Gbps FC adapter (no SFPs)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 31P1702 - 4-port 8 Gbps FC adapter (no SFPs) CAD Model

Description

The IBM 31P1702 is a high-performance, reliable 4-port 8 Gbps Fibre Channel (FC) adapter designed to enhance the connectivity of your IBM servers and storage systems. Engineered for demanding IT environments, this adapter provides a robust solution for data-intensive applications requiring high-bandwidth and low-latency network connections. Its four ports allow for increased flexibility and redundancy, ensuring continuous system availability and improved data throughput. The adapter operates at 8 Gbps speed, allowing for rapid data transfer between networked devices, which can greatly improve the performance of storage area networks (SANs) and server-to-server communications. Although the 31P1702 model does not come with SFPs (Small Form-factor Pluggable transceivers), it offers the freedom to choose the appropriate SFPs for your specific network architecture, ensuring compatibility and optimizing performance. This adapter is an ideal choice for businesses looking to upgrade their FC network infrastructure, offering a balance of high speed, reliability, and expandability.

You May Also Be Interested in

HP
HP FC Drive Magazine for 3PAR Storeserv 10000
Need more? Email Us
HP
Simplivity Omnicube Server Accelerator
Need more? Email Us
HP
HPE 867982-B21. Type: Other, Compatible products: HPE Prolliant DL360 Gen10. Width: 25.4 mm, Depth: 177.8 mm, Height: 38.1 mm
Need more? Email Us
HP
HP DL380 G6 3 Slot PCI-E Riser KitHP ProLiant Server Family Riser Cards
Need more? Email Us
HP
High profile bracket for 665249-B21
Need more? Email Us
HP
Hewlett Packard Enterprise 755985-B21The HPE Synergy 12Gb SAS Connection Module connects Synergy Compute Modules to in-frame storage resources
Need more? Email Us
HP
HP 8SFF Drive Cage with PWR for DL380/ML350 G9
Need more? Email Us
HP
Hewlett Packard Enterprise BLc7000 Onboard Administrator Option. Weight: 1.81 kgHP Onboard Administrator for BladeSystem delivers unmatched Blade enclosure power and remote management capability, now with KVM capability.
Need more? Email Us
HP
HP G5-G7 SFF Hard drive Blank
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess