EN
  • EN
  • DE

IBM 46W4288 - Intel Xeon 6C Processor Model E5-2430Lv2 60W 2.4GH

Part No IBM 46W4288 - Intel Xeon 6C Processor Model E5-2430Lv2 60W 2.4GH
Manufacturer IBM
Catalog Uncategorized
Description Intel Xeon 6C Processor Model E5-2430Lv2 60W 2.4GH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1420371-IBM 46W4288 - Intel Xeon 6C Processor Model E5-2430Lv2 60W 2.4GH
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 46W4288 - Intel Xeon 6C Processor Model E5-2430Lv2 60W 2.4GH CAD Model

Description

The IBM 46W4288 features the Intel Xeon 6C Processor Model E5-2430Lv2, a power-efficient and high-performance processor ideally suited for enterprise workloads and data centers. With six cores and a base frequency of 2.4GHz, this processor delivers excellent computational power with efficient use of energy, evidenced by its 60W thermal design power (TDP). This makes it an optimal choice for environments seeking a balance between performance and power consumption. The E5-2430Lv2 supports Hyper-Threading technology, providing 12 threads for improved multitasking and parallel processing capabilities. This feature is especially beneficial for server applications, virtualization, and complex computational tasks that require efficient execution. Additionally, the processor is equipped with a 15MB cache, enhancing the speed and responsiveness of the system by reducing the time spent on memory accesses. The IBM 46W4288 with the Intel Xeon E5-2430Lv2 processor is designed for scalability and reliability, ensuring sustained operational efficiency and the ability to meet the demands of modern data-intensive applications.

You May Also Be Interested in

Dell
PDU UNIT x4
Need more? Email Us
HP
HP 6125G/XG Ethernet Blade SwitchThe HP 6125G/XG Ethernet Blade Switch brings the resiliency of Intelligent Resilient Networking (IRF) and the reliability of the Comware operating system to the c-Class BladeSystem
Need more? Email Us
EMC
Skabelon vare til oprettelse af EMC med lot.
Need more? Email Us
HP
HP P19888-B21. SSD capacity: 240 GB, SSD form factor: M.2, Component for: PC/Laptop
Need more? Email Us
HP
HP Gold 5218R (2.1GHz - 20C) SY480 G10 CPU Kit
Need more? Email Us
Dell
PowerEdge KVM 1081AD 8 Port Server Console Switch
Need more? Email Us
EMC
DCX8518-0106, DCX CR16-8 16GB CORE BLADE
Need more? Email Us
HP
HP 1.92TB SATA 6G MU LFF LPV 5300M SSD
Need more? Email Us
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess