EN
  • EN
  • DE

IBM 5624 - 4-Port 1Gb Integrated Virtual Ethernet Daughter Ca Card

Part No IBM 5624 - 4-Port 1Gb Integrated Virtual Ethernet Daughter Ca Card
Manufacturer IBM
Catalog Adapters
Description 4-Port 1Gb Integrated Virtual Ethernet Daughter Ca Card
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414167-IBM 5624 - 4-Port 1Gb Integrated Virtual Ethernet Daughter Ca Card
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 5624 - 4-Port 1Gb Integrated Virtual Ethernet Daughter Ca Card CAD Model

Description

The IBM 5624 is a network daughter card designed to offer enhanced Ethernet connectivity for IBM Power Systems servers. This card features four 1 Gigabit Ethernet (GbE) ports, providing a robust and efficient means of connecting to local area networks (LANs) and facilitating high-speed data transmission for a wide range of applications, including web services, file sharing, and database access. The integrated virtual Ethernet capability of the IBM 5624 allows for advanced virtualization features, enabling multiple virtual interfaces to share the same physical port without sacrificing performance. This makes it an ideal solution for environments where server consolidation and virtualization are priorities, as it can significantly reduce network infrastructure costs while improving flexibility and manageability. The 5624's support for essential networking features such as VLAN tagging, Quality of Service (QoS) settings, and jumbo frames enhances network performance and ensures data is prioritized and delivered efficiently across the enterprise. Further enhancing its value is the seamless integration with IBM's PowerVM virtualization technology, allowing for dynamic resource allocation and improved utilization of network bandwidth. The IBM 5624's reliability, combined with its virtualization capabilities, offers businesses a scalable and efficient networking solution that can adapt to changing demands, making it a cornerstone for enterprises looking to optimize their IT infrastructure.

You May Also Be Interested in

Lenovo
IBM NetXtreme 1000 T & Dual Port Server Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s-Connectivity Media: 10/100/1000Base-T UTP.-Data Transfer Rate: 1Gbps Gigabit Ethernet Gigabits per second.
Need more? Email Us
Lenovo
QLogic 2-pt 10Gb Converged Network Adapter(CFFh)
Need more? Email Us
Lenovo
ServeRAID M5015 SAS/SATA Controller
Need more? Email Us
Lenovo
IBM 39Y9190. Host interface: PCI-X, Output interface: SCSI. Connectivity technology: Wired
Need more? Email Us
Lenovo
IBM 10GbE PCIe SR Adapter
Need more? Email Us
Lenovo
SAS Connectivity Card (CIOv) for IBM BladeCenter
Need more? Email Us
Lenovo
FC EXP CRD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess