EN
  • EN
  • DE

IBM 77P7504 - 8192MB RDIMMs, 400 MHz, 1Gb Stacked DR

Part No IBM 77P7504 - 8192MB RDIMMs, 400 MHz, 1Gb Stacked DR
Manufacturer IBM
Catalog IT infrastructure Memory
Description 8192MB RDIMMs, 400 MHz, 1Gb Stacked DR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1419483-IBM 77P7504 - 8192MB RDIMMs, 400 MHz, 1Gb Stacked DR
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 77P7504 - 8192MB RDIMMs, 400 MHz, 1Gb Stacked DR CAD Model

Description

The IBM 77P7504 module offers 8192MB of RDIMM memory, operating at a speed of 400 MHz. This memory module utilizes 1Gb stacked DR technology to deliver superior performance and efficiency for complex and demanding applications. Designed for use in high-performance IBM servers and workstations, this memory solution is tailored to meet the needs of enterprises requiring high data throughput and low-latency operations. The 8192MB capacity enables significant system responsiveness and multitasking capabilities, making it particularly beneficial for applications such as large databases, virtualization environments, and real-time data analytics. The 400 MHz speed ensures fast data transfer rates, reducing bottlenecks and improving overall system performance. The utilization of advanced 1Gb stacked DR technology in the IBM 77P7504 RDIMMs signifies a leap forward in memory density and energy efficiency, allowing businesses to achieve more with less power consumption. This product embodies IBM's dedication to innovation and its effort to provide businesses with robust tools to tackle the challenges of modern computing landscapes.

You May Also Be Interested in

Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us
Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us
Dell
DELL KTD-PE426D8/16G
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess