EN
  • EN
  • DE

IBM 80P3600 - DUAL PORT RIO-2 I/O HUB

Part No IBM 80P3600 - DUAL PORT RIO-2 I/O HUB
Manufacturer IBM
Catalog Adapters
Description DUAL PORT RIO-2 I/O HUB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414228-IBM 80P3600 - DUAL PORT RIO-2 I/O HUB
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 80P3600 - DUAL PORT RIO-2 I/O HUB CAD Model

Description

The IBM 80P3600 Dual Port RIO-2 I/O Hub is intricately engineered to serve as a critical component in IBM's server architecture, specifically designed to enhance data flow and I/O (Input/Output) capabilities. This hub facilitates high-speed connections between the server's central processing unit (CPU) and its peripheral devices, ensuring that data transfer processes are both swift and efficient. Its dual-port configuration allows for redundant or parallel connections, thereby not only increasing throughput but also enhancing system reliability through redundancy. This I/O Hub is an integral part of constructing a highly resilient and scalable server environment, capable of supporting a wide range of applications and workloads. The implementation of the RIO-2 technology signifies an advancement in server connectivity, offering improved bandwidth and reduced latency. It is especially suited for environments where performance and uptime are critical, such as in database management, virtualization platforms, and large-scale computational tasks. The IBM 80P3600 Dual Port RIO-2 I/O Hub exemplifies IBM's commitment to delivering sophisticated solutions that elevate the operational efficiency and reliability of enterprise computing infrastructures.

You May Also Be Interested in

Lenovo
IBM 10GbE PCIe SR Adapter
Need more? Email Us
Lenovo
IBM NetXtreme 1000 T & Dual Port Server Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s-Connectivity Media: 10/100/1000Base-T UTP.-Data Transfer Rate: 1Gbps Gigabit Ethernet Gigabits per second.
Need more? Email Us
Lenovo
IBM ServeRAID M1115
Need more? Email Us
Lenovo
24 x 24 x 8 x 24 DVD/CD RW Drive
Need more? Email Us
Intel
ADAPTEC SINGLE CHAN U320 PCI-E X1
Need more? Email Us
Intel
Intel E10G42AFDA
Need more? Email Us
Lenovo
3.5-inch rear two hard-disk-drive
Need more? Email Us
Lenovo
ThinkSystem RAID 530-16i PCIe 12Gb Adapter
Need more? Email Us
Intel
Mcx ConnectX-3Pro Eth. 2-port adapter, HP, no SFP+
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess