EN
  • EN
  • DE

SSP-LXC0432S3

Part No SSP-LXC0432S3
Manufacturer Lumex Opto/Components Inc.
Catalog Display Modules - LED Dot Matrix and Cluster
Description LED 11MM RND 3LED-CLUSTER SUPGRN / Dot Matrix Display Module 3 Round Green 6.6V 0.43" Dia x 0.39" H (11.00mm x 9.90mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Display Modules - LED Dot Matrix and Cluster
Mfr Lumex Opto/Components Inc.
Product Status Obsolete
Millicandela Rating 300mcd
Dimension 0.43" Dia x 0.39" H (11.00mm x 9.90mm)
Color Green
Configuration 3 Round
Voltage - Forward (Vf) (Typ) 6.6V
Other Names 441-1045,67-1578,67-1578
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242518-SSP-LXC0432S3
Ultra Librarian 3D Model Ultra Librarian SSP-LXC0432S3 CAD Model

Description

The Lumex Opto/Components Inc. 1242518-SSP-LXC0432S3 is a green LED dot matrix and cluster display module.

  • Standard Package: 100
  • Configuration: 3 round
  • Interface: Not Specified
  • Millicandela Rating: 300mcd
  • Voltage-Forward (Vf): 6.6V
  • Dimension: 0.43" Dia x 0.39" H (11.00mm x 9.90mm)
  • ECCN: EAR99 compliant
  • REACH: Unaffected
  • MSL level: 1 (Unlimited)

You May Also Be Interested in

LITE-ON Technology
DISPLAY DOT MATRIX
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 2.0\
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 1.2\
Need more? Email Us
LITE-ON Technology
DISPLAY DOT MTRX OR-RD 0.70\
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 4.0\
Need more? Email Us
LITE-ON Technology
DISPLAY DOT MTRX G, O-R 2.3\
Need more? Email Us
LITE-ON Technology
DISPLAY DOT MTRX G, O-R 2.0\
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 0.7\
Need more? Email Us
LITE-ON Technology
DISPLAY DOT MTRX G, O-R 2.3\
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess