EN
  • EN
  • DE

IBM 8205-E6C-EPCB - P7 740 - 16-Core 3.55 GHz - POWERVM Standard - P20

Part No IBM 8205-E6C-EPCB - P7 740 - 16-Core 3.55 GHz - POWERVM Standard - P20
Manufacturer IBM
Catalog Server
Description P7 740 - 16-Core 3.55 GHz - POWERVM Standard - P20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1421103-IBM 8205-E6C-EPCB - P7 740 - 16-Core 3.55 GHz - POWERVM Standard - P20
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 8205-E6C-EPCB - P7 740 - 16-Core 3.55 GHz - POWERVM Standard - P20 CAD Model

Description

The IBM 8205-E6C-EPCB is a high-performance model from the Power7 740 server series, designed to meet the demands of enterprises requiring extensive computing capabilities. With a 16-core processor operating at 3.55 GHz, this server delivers exceptional speed and efficiency for handling a multitude of tasks simultaneously. Ideal for running complex databases, analytics, and other resource-intensive applications, it ensures that business operations are conducted smoothly and without interruption. The server comes with PowerVM Standard, which provides advanced virtualization features, enabling more efficient use of resources, improved system resilience, and enhanced operational flexibility. The inclusion in the P20 software tier highlights its suitability for medium to large businesses looking to scale their IT infrastructure to support growth and innovation. The IBM 8205-E6C-EPCB represents a blend of performance, reliability, and scalability, making it an excellent choice for organizations looking to bolster their server capabilities.

You May Also Be Interested in

IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
P7 740 Server - 12-Core - V7R3 - 1xOS - P20
Need more? Email Us
IBM
9131-52A 2way1,65Ghz
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
P6 520 - 1-Core - V6R1 - 1 x OS - 35 USER - P05
Need more? Email Us
IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us
IBM
pSeries 630 model 6C4
Need more? Email Us
IBM
9080-MME-4.02GHZ–32Core
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess