EN
  • EN
  • DE

IBM 8231-EM4D - IBM 64GB ( 2X32GB ) DDR3 1066 MHZ

Part No IBM 8231-EM4D - IBM 64GB ( 2X32GB ) DDR3 1066 MHZ
Manufacturer IBM
Catalog IT infrastructure Memory
Description IBM 64GB ( 2X32GB ) DDR3 1066 MHZ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1419614-IBM 8231-EM4D - IBM 64GB ( 2X32GB ) DDR3 1066 MHZ
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 8231-EM4D - IBM 64GB ( 2X32GB ) DDR3 1066 MHZ CAD Model

Description

The IBM 8231-EM4D memory kit is designed for server environments that demand high-capacity and high-speed memory to handle large-scale applications and workloads effectively. Comprising two modules of 32GB each, this kit aggregates to a massive 64GB of DDR3 memory, configured to operate at 1066 MHz. This configuration not only provides a substantial memory reservoir for processing large datasets but also ensures that data is transferred swiftly to and from the CPU, facilitating faster execution of instructions and smoother operation of applications. DDR3 technology presents an optimal combination of lower power consumption and higher transfer rates compared to its predecessors, making it an efficient choice for enterprises looking to enhance their server performance while maintaining energy efficiency. The inclusion of 64GB memory is particularly advantageous for servers tasked with virtualization, database management, or running complex analytical software, as it significantly reduces latency and improves system responsiveness. Tailored for compatibility with specific IBM server models, the 8231-EM4D kit enhances system capabilities, ensuring that businesses can rely on their infrastructure to meet evolving data demands and operational requirements with unmatched reliability and performance.

You May Also Be Interested in

Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us
Dell
DELL CP5NF
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz Certied Dell
Need more? Email Us
Dell
8GB 2Rx8 PC3L-12800R DDR3-1600MHz
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess