EN
  • EN
  • DE

IBM 9409-M50-4966-4-ENT - 4-Core 4.2GHz - 4 x iOS - 1 x ENT - P20

Part No IBM 9409-M50-4966-4-ENT - 4-Core 4.2GHz - 4 x iOS - 1 x ENT - P20
Manufacturer IBM
Catalog Server
Description 4-Core 4.2GHz - 4 x iOS - 1 x ENT - P20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1421193-IBM 9409-M50-4966-4-ENT - 4-Core 4.2GHz - 4 x iOS - 1 x ENT - P20
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 9409-M50-4966-4-ENT - 4-Core 4.2GHz - 4 x iOS - 1 x ENT - P20 CAD Model

Description

The IBM 9409-M50, also known as the System i 570, is equipped with a 4-core 4.2GHz processor, tailored for environments that require high reliability, security, and performance. This server is designed to support up to four independent operating systems concurrently, emphasizing its capability to run a variety of workloads simultaneously. The inclusion of one Enterprise Edition operating system enhances its suitability for critical applications that demand high availability and scalability. Supporting the P20 software tier, it offers an extensive range of features and functions tailored to meet the needs of growing businesses and enterprises. The System i 570 excels in its ability to consolidate multiple applications and databases onto a single platform, significantly reducing complexity and total cost of ownership. Its robust security features, integrated database, and comprehensive systems management capabilities make it an ideal solution for companies looking to leverage their IT infrastructure for business success.

You May Also Be Interested in

IBM
pSeries 630 model 6C4
Need more? Email Us
IBM
P7 740 Server - 12-Core - V7R3 - 1xOS - P20
Need more? Email Us
IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us
IBM
8233-E8B 8core3,3Ghz
Need more? Email Us
IBM
P6 520 - 1-Core - V6R1 - 1 x OS - 35 USER - P05
Need more? Email Us
IBM
P7 720 - 6-Core - 1xOS - UNLTD USERS - P10
Need more? Email Us
IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess