EN
  • EN
  • DE

IBM 98Y7007 - 0.91m QSFP+ to QSFP+ cable

Part No IBM 98Y7007 - 0.91m QSFP+ to QSFP+ cable
Manufacturer IBM
Catalog Cables
Description 0.91m QSFP+ to QSFP+ cable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1415419-IBM 98Y7007 - 0.91m QSFP+ to QSFP+ cable
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 98Y7007 - 0.91m QSFP+ to QSFP+ cable CAD Model

Description

The IBM 98Y7007 represents a significant advancement in high-speed data transmission technology, with its 0.91-meter Quad Small Form-factor Pluggable (QSFP+) to QSFP+ cable designed for facilitating direct connectivity between high-performance networking equipment. This cable is specifically engineered to support the ultra-high speeds required by contemporary data center networks, accommodating bandwidth-intensive applications across a wide range of IBM systems. The QSFP+ to QSFP+ configuration ensures compatibility with the latest networking hardware, supporting data transfer rates that are essential for tasks such as high-performance computing, cloud services, and large-scale data storage and retrieval. Its relatively short length minimizes signal degradation, ensuring that data integrity is maintained across the connection, which is crucial for applications where data loss or transmission errors can have significant consequences. The 98Y7007 is constructed with top-grade materials to provide a durable and reliable connection, addressing the needs of data centers where equipment is frequently reconfigured or upgraded. This cable also features a design that complies with industry standards for QSFP+ connections, ensuring interoperability with a wide range of devices beyond IBM's ecosystem. By facilitating efficient, high-speed data transfers, the IBM 98Y7007 cable is integral to the optimization of IT infrastructure, enabling businesses to achieve greater scalability, flexibility, and performance in their operations.

You May Also Be Interested in

NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
NetApp
NetApp 0.5M SFP+-SFP+ Cable
Need more? Email Us
NetApp
Netapp 5M DB9-DB9 Console Cable
Need more? Email Us
Supermicro
Supermicro SATA Set of 70/59/48/38cm Round Cables
Need more? Email Us
NetApp
NetApp 10M QSFP to QSFP Cable
Need more? Email Us
NetApp
Netapp 10M Cluster Fiber Cable
Need more? Email Us
NetApp
NetApp Cable Ethernet RJ45 CAT6 5m
Need more? Email Us
NetApp
Netapp 2M MiniSAS HD to QSFP Cable
Need more? Email Us
Supermicro
12 NVMe Cable Kit for X12 Ultra SYS-120U-TNR
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess