EN
  • EN
  • DE

IBM EN0T-IBM - PCIe2 4-Port (10Gb+1GbE) SR+RJ45 Adapter - LP

Part No IBM EN0T-IBM - PCIe2 4-Port (10Gb+1GbE) SR+RJ45 Adapter - LP
Manufacturer IBM
Catalog Adapters
Description PCIe2 4-Port (10Gb+1GbE) SR+RJ45 Adapter - LP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414183-IBM EN0T-IBM - PCIe2 4-Port (10Gb+1GbE) SR+RJ45 Adapter - LP
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM EN0T-IBM - PCIe2 4-Port (10Gb+1GbE) SR+RJ45 Adapter - LP CAD Model

Description

The IBM EN0T-IBM is a PCIe2 4-Port Adapter that combines 10 Gigabit Ethernet (10GbE) and 1 Gigabit Ethernet (1GbE) connectivity into a single low-profile (LP) card. This versatile adapter is designed to enhance network performance and flexibility in IBM servers, supporting both high-speed 10GbE for bandwidth-intensive applications and standard 1GbE for regular network traffic. The adapter features two SFP+ ports for 10GbE connectivity over short range fiber optics (SR) and two RJ45 ports for 1GbE connections, making it a comprehensive solution for varying network requirements. It is particularly beneficial for organizations undergoing digital transformation, as it supports the coexistence of legacy and modern network infrastructure, facilitating a smooth transition. The EN0T's PCIe2 interface ensures compatibility with a broad range of IBM servers, providing a straightforward upgrade path for enhancing network capabilities without extensive modifications to existing systems. Its low-profile design allows for installation in servers with limited space, ensuring that even compact servers can benefit from improved network speeds and connectivity.

You May Also Be Interested in

Lenovo
IBM ServeRAID M1115
Need more? Email Us
Lenovo
LENOVO 4XC0G88849 - Lenovo ThinkServer RAID 720i PCIe Adapter
Need more? Email Us
Lenovo
Storage V3700 V2 25GbE (RoCE) Adapter Pair
Need more? Email Us
Lenovo
IBM 39Y9190. Host interface: PCI-X, Output interface: SCSI. Connectivity technology: Wired
Need more? Email Us
Intel
Intel E10G42AFDA
Need more? Email Us
Lenovo
24 x 24 x 8 x 24 DVD/CD RW Drive
Need more? Email Us
Lenovo
IBM 8Gb Fibre Channel Expansion Card (CIOv)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess