EN
  • EN
  • DE

PPC750EBOM266

Part No PPC750EBOM266
Manufacturer IBM
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1004881-PPC750EBOM266
Categories OEM Parts(O-R)
Manufacturer IBM
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PPC750EBOM266 CAD Model

Description

The PPC750EBOM266 is a PowerPC 750 embedded processor from IBM. It's designed for embedded applications requiring high performance and low power consumption. This processor is commonly used in networking equipment, industrial control systems, and consumer electronics.

Applications

  • Networking Routers and Switches
  • Industrial Control Systems
  • Printers and Scanners
  • Set-Top Boxes
  • Automotive Systems

Features

  • PowerPC Architecture: High-performance RISC architecture.
  • 266 MHz Clock Speed: Provides fast processing capabilities.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Integrated Memory Controller: Supports various memory types.
  • On-Chip Cache: Improves performance by reducing memory access times.

Benefits

  • High Performance: Delivers fast processing speeds for demanding applications.
  • Low Power: Extends battery life in portable devices and reduces energy costs.
  • Integrated Features: Reduces system complexity and cost.
  • Scalable Architecture: Can be adapted to various application requirements.
  • Robust Design: Ensures reliable operation in harsh environments.

Additional Details

The PPC750EBOM266 incorporates a 32KB instruction cache and a 32KB data cache to minimize memory latency. The integrated memory controller supports SDRAM and other memory types. It features a flexible bus interface for connecting to peripherals and other system components. The processor is designed to operate over a wide temperature range. It comes in a BGA (Ball Grid Array) package.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LIN POS ADJ 150MA SOT89-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-89-5
Need more? Email Us
Ericsson
Need more? Email Us
Ricoh
IC Smc Volt Reg 3V
Lowest to $0.2610
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Agilent(Hewlett-Packard)
in Stock - 1 Fcty Box
Lowest to $16.8299
Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-240V / Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 7 Leads
Lowest to $0.5094
Ricoh
Need more? Email Us
Teledyne Technologies Incorporated
Electromechanical Relay 5VDC 100Ohm 1A DPDT(9.4x10.29x9.78)mm THT Teledyne Relay
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess