Products specifications Report Issue?

Reference Date Code 16+
Reference case LQFP48
Manufacturer IC Plus
Win Source Part Number 731393-IP101GAI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IP101GAI CAD Model

Description

The IP101GAI is a single-port 10/100 Fast Ethernet Transceiver manufactured by IC Plus Corp. This transceiver is designed to provide a physical layer interface for Ethernet communication, enabling data transmission and reception over standard Ethernet cables.

Applications

  • Embedded Systems: Integrating Ethernet connectivity into embedded devices for communication and control.
  • Network Interface Cards (NICs): Providing Ethernet connectivity for computers and servers.
  • Routers and Switches: Enabling Ethernet port functionality in networking equipment.
  • Industrial Automation: Connecting industrial devices to Ethernet networks for monitoring and control.
  • IP Cameras: Providing Ethernet connectivity for network-based surveillance cameras.

Features

  • 10/100 Mbps Ethernet: Supports both 10BASE-T and 100BASE-TX Ethernet standards.
  • Auto-Negotiation: Automatically detects and configures the optimal Ethernet speed and duplex mode.
  • Auto-MDI/MDIX: Eliminates the need for crossover cables.
  • Low Power Consumption: Designed for low-power operation, suitable for battery-powered devices.
  • MII/RMII Interface: Provides a standard Media Independent Interface (MII) or Reduced Media Independent Interface (RMII) for connection to a MAC (Media Access Controller).
  • Built-in PHY: Integrated physical layer transceiver reduces external component count.

Benefits

  • Simplified Integration: Integrated PHY and auto-negotiation simplify integration into Ethernet systems.
  • Reduced Cost: Integrated features reduce the need for external components, lowering overall system cost.
  • Flexible Connectivity: Supports both 10BASE-T and 100BASE-TX Ethernet standards, providing flexible connectivity options.
  • Low Power Operation: Low power consumption extends battery life in portable and embedded devices.
  • Automatic Configuration: Auto-negotiation and auto-MDI/MDIX eliminate the need for manual configuration.

Additional Details

The IP101GAI typically supports various operating modes, including full-duplex and half-duplex. It incorporates built-in filters and equalization circuits to improve signal integrity and reduce noise. The specific operating voltage, power consumption, and interface timing are detailed in the product datasheet, which should be consulted for detailed design information. The transceiver's performance is compliant with IEEE 802.3 standards for Ethernet communication.

IC Plus Corp. is a provider of Ethernet solutions, and the IP101GAI is designed to provide reliable and efficient Ethernet connectivity in a wide range of applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.3892 $67.7840
47+ $2.7813 $130.7211
73+ $2.6946 $196.7058
100+ $2.6066 $260.6600
129+ $2.5199 $325.0671
172+ $2.2599 $388.7028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,610 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention