Products specifications Report Issue?

Reference Date Code 09+/08+
Reference case QFP
Manufacturer IC Plus
Win Source Part Number 723986-IP175E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IP175E CAD Model

Description

The IP175E is a 5-port 10/100 Mbps Fast Ethernet Switch IC manufactured by IC Plus. It is designed to provide a cost-effective and reliable solution for building small Ethernet networks.

Applications

  • Desktop Switches: Used in small desktop Ethernet switches for home and office use.
  • Embedded Networking: Integrated into embedded systems requiring Ethernet connectivity.
  • Industrial Networking: Employed in industrial networking applications for connecting devices in harsh environments.
  • Network Appliances: Used in network appliances such as routers and firewalls.
  • IP Cameras: Integrated into IP cameras for network connectivity.

Features

  • 5-Port Switch: Provides five 10/100 Mbps Fast Ethernet ports.
  • Auto-Negotiation: Supports auto-negotiation for automatic speed and duplex detection.
  • Auto MDI/MDI-X: Supports auto MDI/MDI-X for automatic cable detection.
  • Store-and-Forward Architecture: Uses store-and-forward switching for reliable data transmission.
  • Non-Blocking Architecture: Provides non-blocking architecture for high throughput.
  • Integrated MAC Addresses: Supports integrated MAC address lookup table.
  • LED Indicators: Supports LED indicators for link and activity status.

Benefits

  • Cost-Effective: Provides a cost-effective solution for building small Ethernet networks.
  • Reliable Performance: Store-and-forward architecture ensures reliable data transmission.
  • Easy Integration: Simple design and standard interface facilitate easy integration.
  • High Throughput: Non-blocking architecture ensures high throughput for demanding applications.
  • Flexible Configuration: Supports various configuration options for different networking scenarios.

Additional Details

The IP175E Fast Ethernet Switch IC is designed to provide a reliable and efficient solution for small Ethernet networks. Its store-and-forward architecture ensures that data is transmitted accurately and reliably. The auto-negotiation and auto MDI/MDI-X features simplify installation and configuration. The non-blocking architecture provides high throughput, making it suitable for demanding applications. The integrated MAC address lookup table enables efficient packet forwarding. The IP175E's simple design and standard interface make it easy to integrate into a variety of systems. Its cost-effectiveness and reliable performance make it an excellent choice for building small Ethernet networks.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ €6.1492 €49.1936
18+ €5.0455 €90.8189
28+ €4.8878 €136.8598
39+ €4.7301 €184.4743
50+ €4.5725 €228.6233
67+ €4.0994 €274.6622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,200 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention