Products specifications Report Issue?

Reference Date Code 1648+
Reference case QFN
Manufacturer IC Plus
Win Source Part Number 731395-IP175GHR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IP175GHR CAD Model

Description

The IP175GHR is a highly integrated 5-port Fast Ethernet switch controller designed by IC Plus. It's a cost-effective solution for integrating networking capabilities into various devices and systems. This chip allows devices to communicate with each other over a local network using Ethernet standards.

Applications

  • SOHO (Small Office/Home Office) Routers: Commonly used in routers to provide multiple Ethernet ports for connecting computers, printers, and other network devices.
  • Network Interface Cards (NICs): Can be integrated into NICs to enable Ethernet connectivity for embedded systems.
  • Industrial Ethernet Switches: Suitable for building industrial-grade Ethernet switches for automation and control systems.
  • Embedded Systems: Used in devices that require Ethernet connectivity, such as IP cameras, network storage devices, and IoT gateways.

Features

  • 5-Port 10/100Mbps Fast Ethernet Switch: Supports both 10Mbps and 100Mbps Ethernet speeds on all five ports.
  • Integrated MAC and PHY: Includes Media Access Controller (MAC) and Physical Layer (PHY) functionality for Ethernet communication.
  • Auto-Negotiation: Automatically detects and configures the speed and duplex mode of connected devices.
  • Auto MDI/MDIX: Eliminates the need for crossover cables by automatically detecting and configuring the cable type.
  • Store-and-Forward Architecture: Ensures data integrity by storing packets before forwarding them to their destination.
  • Supports VLAN Tagging: Enables the creation of virtual LANs (VLANs) for network segmentation and security.
  • Quality of Service (QoS): Prioritizes network traffic to ensure smooth performance for critical applications.
  • Broadcast Storm Protection: Prevents network congestion caused by excessive broadcast traffic.

Benefits

  • Cost-Effective: Provides a low-cost solution for adding Ethernet switching capabilities to devices.
  • Easy Integration: The integrated MAC and PHY simplify system design and reduce the number of external components.
  • High Performance: Supports Fast Ethernet speeds for fast and reliable network communication.
  • Flexible Configuration: Supports various configuration options, including VLAN tagging and QoS.
  • Robust Performance: The store-and-forward architecture and broadcast storm protection ensure reliable network operation.

Technical Specifications

The IP175GHR operates at a voltage of typically 3.3V. It supports IEEE 802.3 and IEEE 802.3u Ethernet standards. The switch controller features a non-blocking architecture, ensuring that all ports can operate at full speed simultaneously. It includes an integrated address lookup table for efficient packet forwarding. The device is typically available in a QFP (Quad Flat Package) for easy surface mounting. It also supports loopback detection to prevent network loops. Furthermore, the switch contains diagnostic LEDs, providing link and activity status information for each port.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention