EN
  • EN
  • DE

PEEL22CV10AJ-15L

Part No PEEL22CV10AJ-15L
Manufacturer ICT
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ICT
Win Source Part Number 272613-PEEL22CV10AJ-15L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEEL22CV10AJ-15L CAD Model

Description

The PEEL22CV10AJ-15L is a low-power, high-performance Programmable Electrically Erasable Logic (PEEL) device manufactured by ICT. This device is optimized for applications requiring minimal power consumption without compromising processing speed. Its reprogrammable nature allows for easy design modifications and updates, eliminating the need for hardware changes and reducing development costs and time.

Applications

  • Portable and battery-powered devices: Optimized for low power consumption to extend battery life.
  • Address decoding in embedded systems: Used for memory management and selection.
  • State machine control in industrial automation: Employed in controlling complex sequential processes.
  • Peripheral interfacing in IoT devices: Facilitates communication between microcontrollers and peripherals.
  • Data acquisition systems: Used for processing and managing sensor data.

Features

  • Low power consumption: Reduces overall energy requirements for extended operation.
  • High-speed performance: Achieves a propagation delay of 15ns, ensuring quick response times.
  • Electrically erasable and reprogrammable: Allows for multiple programming cycles, providing design flexibility.
  • Versatile I/O configuration: Supports flexible allocation of input and output pins.
  • TTL compatible: Ensures compatibility with standard TTL logic levels.

Benefits

  • Extended battery life: Low power consumption maximizes battery life in portable applications.
  • Simplified design process: Reduces component count, simplifying board layout and design complexity.
  • Increased design flexibility: Enables rapid modifications and updates without hardware changes.
  • Improved system reliability: Fewer interconnections lead to higher overall system reliability.
  • Cost-effective solution: Reduces development and manufacturing expenses through reprogrammability.

Additional Details

The PEEL22CV10AJ-15L operates on a 5V power supply and is usually available in a DIP (Dual In-line Package). The device includes programmable AND and OR arrays, which enables customizable logic implementation. The device is reprogrammable using electrical signals. This device has 22 inputs and 10 outputs.

You May Also Be Interested in

NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess