EN
  • EN
  • DE

HW1P-1FQD-R-120V

Part No HW1P-1FQD-R-120V
Manufacturer IDEC
Catalog Panel Indicators, Pilot Lights
Description LED PANEL INDICATOR RED 120V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type LED
Lamp Color Red
Ratings AC
Voltage 120V
Lens Style Round with Flat Top
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1571855-HW1P-1FQD-R-120V
Ultra Librarian 3D Model Ultra Librarian HW1P-1FQD-R-120V CAD Model

Description

N

You May Also Be Interested in

Apem Inc.
INDICATOR 24V 12MM PROMINENT YEL
Need more? Email Us
Schneider Electric
PILOT LIGHT 120VAC 30MM SK +OPTI
Need more? Email Us
Schneider Electric
HARMONY, 22MM PILOT LIGHT, RED L
Need more? Email Us
EAO
INDICATOR PANEL LED BLUE 7MA 12V
Need more? Email Us
EAO
INDICATOR PANEL LED
Need more? Email Us
Schneider Electric
PILOT LIGHT 28V 30MM TYPE K +OPT
Need more? Email Us
Apem Inc.
INDICATOR 8MM FIXED GRN 24V SLDR
Need more? Email Us
Schneider Electric
PILOT LIGHT 120V 30MM SK +OPTION
Need more? Email Us
EAO
INDICATOR-ACTUATOR NEUTRAL
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess