EN
  • EN
  • DE

KW2D-RH100Q4E

Part No KW2D-RH100Q4E
Manufacturer IDEC
Catalog OEM Parts (J - L)
Description RFID Reader with Holder 13.56MHz ISO 14443 A/ISO 18092 F/ISO 15693/JIS X6319-4 F
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Housing Material Polyamide
Win Source Part Number 1008608-KW2D-RH100Q4E
Categories OEM Parts(J-L)
Manufacturer IDEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KW2D-RH100Q4E CAD Model

Description

The KW2D-RH100Q4E is an OEM part from IDEC.

  • Win Source Part Number: 1008608-KW2D-RH100Q4E
  • Housing Material: Polyamide
  • Popularity: Low
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Thomas & Betts
LDP20-120-6 - Thomas and Betts Joslyn PD LDP201206 LIGHT DUTY SURGE PROTE
Need more? Email Us
Samtec Inc.
Headers & Wire Housings .100 Friction Lock Terminal Strip
Need more? Email Us
Toko America Inc.
Need more? Email Us
Samsung
Need more? Email Us
Schneider Electric
Schneider Electric Contactor Coil - For Use w/ LC1F265, LC1F330 & TeSys F | Part #LX4FG024
Need more? Email Us
Lite-On Inc.
Need more? Email Us
LSI Computer Systems
Need more? Email Us
TT Electronics
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess