EN
  • EN
  • DE

LB3B-M1T7G

Part No LB3B-M1T7G
Manufacturer IDEC
Catalog Pushbutton Switches
Description Pushbutton; LB Series; Black Bezel; Rect; Mom; Non-Illum; 3PDT; Green
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1035529-LB3B-M1T7G
Categories Pushbutton Switches
Manufacturer IDEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LB3B-M1T7G CAD Model

Description

The LB3B-M1T7G is a pilot light or illuminated pushbutton manufactured by IDEC. IDEC is a well-known manufacturer of industrial automation and control products. This component likely provides visual indication of a system's status or serves as an operator interface element.

Applications:

  • Industrial Control Panels: Provides visual indication of machine status, alarm conditions, or process states.
  • Operator Interfaces: Serves as a user input device for starting, stopping, or controlling equipment.
  • Automation Systems: Indicates the status of automated processes and provides feedback to operators.
  • Machine Tools: Shows the operational status of machine tools and allows operators to control machine functions.
  • Building Automation: Used in building management systems to indicate the status of HVAC systems, lighting, and security systems.

Features:

  • Pilot Light/Illuminated Pushbutton: Combines visual indication with a pushbutton function.
  • LED Illumination: Provides bright and long-lasting illumination.
  • Compact Design: Fits into standard panel cutouts for easy installation.
  • Multiple Colors: Available in a variety of colors to indicate different states.
  • Durable Construction: Withstands harsh industrial environments.

Benefits:

  • Clear Visual Indication: Provides easy-to-understand visual feedback to operators.
  • Improved Operator Efficiency: Enhances operator awareness and reduces errors.
  • Reduced Downtime: Helps to quickly identify and resolve system problems.
  • Easy Installation: Simplifies panel assembly and wiring.
  • Long-Term Reliability: Provides long-lasting performance in demanding applications.

Additional Details:

The specific color of the LB3B-M1T7G will vary depending on the configuration. It likely operates on a standard voltage, such as 24V DC or 120V AC. Consult the IDEC datasheet for detailed specifications, including voltage rating, current rating, LED color, and panel cutout dimensions. The datasheet will also provide information on wiring diagrams and installation instructions.

You May Also Be Interested in

TE Connectivity
SWITCH PUSHBUTTON DPDT 6A 125V / Pushbutton Switch DPDT Standard Panel Mount, Rear
Need more? Email Us
TE Connectivity
SWITCH PUSHBUTTON DPDT 6A 125V
Need more? Email Us
C&K Components
SWITCH PUSH DPST-NO 0.4VA 20V
Lowest to $6.1457
C&K Components
SWITCH PUSH SPST-NO 0.4VA 20V
Lowest to $38.7253
TE Connectivity
SWITCH PUSHBUTTON SPST-NO 100MA / Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Need more? Email Us
C&K Components
SWITCH PUSH SPDT 0.25A 50V
Need more? Email Us
Apem Inc.
SWITCH PUSH SPST-NO 2A 48V
Need more? Email Us
NKK Switches
Process Sealed Ultra-Miniature Pushbuttons | SWITCH PUSH SPDT 0.4VA 28V
Lowest to $4.2320
IDEC
Pushbutton Switches 25mm Pilot Light Green
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess